Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Benq MX514P 2700ANSI lumens DLP XGA (1024x768) 3D Black data projector

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Benq
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX514P
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MX514P
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Benq: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6535
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 04 Sep 2017 05:19:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Benq MX514P 2700ANSI lumens DLP XGA (1024x768) 3D Black data projector :
The short editorial description of Benq MX514P 2700ANSI lumens DLP XGA (1024x768) 3D Black data projector

MX514P, DLP, 1024 x 768, 2700 ANSI lumens, 30 dB
More>>>
Short summary description Benq MX514P 2700ANSI lumens DLP XGA (1024x768) 3D Black data projector:
This short summary of the Benq MX514P 2700ANSI lumens DLP XGA (1024x768) 3D Black data projector data-sheet is auto-generated and uses the product title and the first six key specs.
Benq MX514P, 2700 ANSI lumens, DLP, XGA (1024x768), 1016 - 7620 mm (40 - 300"), 13000:1, 1.1:1
Long summary description Benq MX514P 2700ANSI lumens DLP XGA (1024x768) 3D Black data projector :

Benq MX514P. Projector brightness: 2700 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Service life of lamp: 4500 h, Bulb power: 190 W, Service life of lamp (economic mode): 6000 h. Focal length range (f-f): 21 - 23.1 mm, Aperture range (F-F): 2.57 - 2.65, Offset: 120%. Analog signal format system: NTSC,PAL,SECAM. Noise level: 30 dB, On Screen Display (OSD) languages: ARA, BUL, CHI (SIMPL), CHI (TR), CZE, DAN, German, Dutch, English, Spanish, FIN, French, GRE, HUN,..., Vertical scan range: 23 - 120 Hz

This is an auto-generated long summary of Benq MX514P 2700ANSI lumens DLP XGA (1024x768) 3D Black data projector based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-12-24
Testseek has collected 1 expert review for Benq MX514P data projector but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%