location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ Wireless X730 Azb Usb + Optical Wireless Mouse keyboard RF Wireless AZERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Keyboard X730 Azb Usb + Optical Wireless Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.M06C9.D1B
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2022 13:35:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name BenQ Wireless X730 Azb Usb + Optical Wireless Mouse keyboard RF Wireless AZERTY :
The long product name of BenQ Wireless X730 Azb Usb + Optical Wireless Mouse keyboard RF Wireless AZERTY. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Keyboard X730 Azb Usb + Optical Wireless Mouse
More>>>
BenQ Wireless X730 Azb Usb + Optical Wireless Mouse keyboard RF Wireless AZERTY:
The official description of BenQ Wireless X730 Azb Usb + Optical Wireless Mouse keyboard RF Wireless AZERTY as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Freedom to be Yourself and Flaunt it with Style
The x730 keyboards and mice were designed to compliment the design of today's stylish LCD monitors and provide the perfect balance of form and function. Featuring X-Structure™ Key Technology, the AM730 offers a slim profile, enhanced key stability and reduced typing noise.

The x730 keyboard comes with six media console buttons and two volume buttons, while the x730 Pro includes a volume knob. There are enhanced function keys, a built-in WideTrack™ scroll wheel and 13 Internet "hot" keys. The design of the x730 keyboard floats above the detachable keyboard frame/stand and can be adjusted between three different positions for maximum comfort.

Short summary description BenQ Wireless X730 Azb Usb + Optical Wireless Mouse keyboard RF Wireless AZERTY:
This short summary of the BenQ Wireless X730 Azb Usb + Optical Wireless Mouse keyboard RF Wireless AZERTY data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ Wireless Keyboard X730 Azb Usb + Optical Wireless Mouse, Wireless, RF Wireless, AZERTY

Long summary description BenQ Wireless X730 Azb Usb + Optical Wireless Mouse keyboard RF Wireless AZERTY:
This is an auto-generated long summary of BenQ Wireless X730 Azb Usb + Optical Wireless Mouse keyboard RF Wireless AZERTY based on the first three specs of the first five spec groups.

BenQ Wireless Keyboard X730 Azb Usb + Optical Wireless Mouse. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: AZERTY

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
AZERTY
Weight & dimensions
Keyboard dimensions (WxDxH)
495 x 204 x 42 mm
Keyboard weight
1.45 g
Other features
Keyboard function keys
13
I/O ports
USB
Brand Image Product code Product Stock Price from
Microsoft

Microsoft Wireless Optical Desktop Elite keyboard RF Wireless
(show image)
S51-00006 Wireless Optical Desktop Elite 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft Wireless Optical Desktop 1.0 keyboard RF Wireless
(show image)
K51-00144 Wireless Optical Desktop 1.0 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Wireless Optical Desktop Set US
(show image)
EA250010 Wireless Optical Desktop Set US 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft Wireless Optical Desktop Elite keyboard RF Wireless
(show image)
S51-00016 Wireless Optical Desktop Elite 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Optical Desk Set 3011A keyboard RF Wireless Trust Wireless Optical Desk Set 3011A keyboard RF Wireless
(show image)
13972 Wireless Optical Desk Set 3011A 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Internet Pro Desktop Black, US International keyboard Mouse included RF Wireless QWERTY Logitech Cordless Internet Pro Desktop Black, US International keyboard Mouse included RF Wireless QWERTY
(show image)
967461-0100 Cordless Internet Pro Desktop Black, US International 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft Natural® MultiMedia keyboard PS/2
(show image)
K50-00075 Natural® MultiMedia Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft Optical Desktop with Fingerprint Reader keyboard USB
(show image)
BZ5-00010 Optical Desktop with Fingerprint Reader 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft MultiMedia keyboard RF Wireless
(show image)
K96-00012 MultiMedia Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft Wireless Optical Desktop 1000 keyboard RF Wireless
(show image)
N90-00014 Wireless Optical Desktop 1000 0.00
(excl. VAT)
0 (incl. VAT)