location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ FP531 Silver 15i TFT computer monitor 38.1 cm (15") 1024 x 768 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FP531 Silver 15i TFT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.L0B72.LSE
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24233
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ FP531 Silver 15i TFT computer monitor 38.1 cm (15") 1024 x 768 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 38.1 cm (15")
  • - 1024 x 768 pixels
  • - 25 ms 250 cd/m² 400:1
  • - 30 W
Long product name BenQ FP531 Silver 15i TFT computer monitor 38.1 cm (15") 1024 x 768 pixels :
The long product name of BenQ FP531 Silver 15i TFT computer monitor 38.1 cm (15") 1024 x 768 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FP531 Silver 15i TFT
More>>>
BenQ FP531 Silver 15i TFT computer monitor 38.1 cm (15") 1024 x 768 pixels:
The official description of BenQ FP531 Silver 15i TFT computer monitor 38.1 cm (15") 1024 x 768 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When affordability and performance are both critical considerations, BenQ¡¯s FP531 is the ideal choice. The FP531 is ideal for users who want to enjoy the picture quality of an LCD monitor but whose space and budget is limited. The FP531 provides a crystal clear picture with both high brightness and contrast. With the ikey function users do not need to worry about manually adjusting the screen. With such features and it's tilt function, efficiency and comfort will never be two trade-off elements.
15" Flat Panel LCD Monitor
1024 x 768 resolution
25ms response time
400:1 contrast ratio
250cd/m2 brightness
Silver in colour

Short summary description BenQ FP531 Silver 15i TFT computer monitor 38.1 cm (15") 1024 x 768 pixels:
This short summary of the BenQ FP531 Silver 15i TFT computer monitor 38.1 cm (15") 1024 x 768 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ FP531 Silver 15i TFT, 38.1 cm (15"), 1024 x 768 pixels, 25 ms, Silver

Long summary description BenQ FP531 Silver 15i TFT computer monitor 38.1 cm (15") 1024 x 768 pixels:
This is an auto-generated long summary of BenQ FP531 Silver 15i TFT computer monitor 38.1 cm (15") 1024 x 768 pixels based on the first three specs of the first five spec groups.

BenQ FP531 Silver 15i TFT. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Response time: 25 ms, Viewing angle, horizontal: 120°, Viewing angle, vertical: 100°. Product colour: Silver

Display
Display diagonal *
38.1 cm (15")
Display resolution *
1024 x 768 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
25 ms
Contrast ratio (typical) *
400:1
Viewing angle, horizontal
120°
Viewing angle, vertical
100°
Display number of colours *
16.78 million colours
Pixel pitch
0.297
Horizontal scan range
63
Display
Viewable size, horizontal
30.4 cm
Viewable size, vertical
22.8 cm
Design
Product colour *
Silver
Power
Power consumption (typical) *
30 W
Weight & dimensions
Width (without stand)
331 mm
Depth (without stand)
136 mm
Height (without stand)
338 mm
Weight (without stand)
3.7 kg
Country Distributor
United Kingdom 1 distributor(s)