location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ Projector PB7110 data projector 1800 ANSI lumens SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Projector PB7110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.J8477.BG6
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43513
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years warranty to be free from manufacturing defects and workmanship from the date of original purchase. 1st year at its option: pickup, repair and return with loan unit or onsite exchange. 2nd and 3rd year carry-in, repair and return. 3 months lamp warranty to be free from material and workmanship.
Long product name BenQ Projector PB7110 data projector 1800 ANSI lumens SVGA (800x600) :
The long product name of BenQ Projector PB7110 data projector 1800 ANSI lumens SVGA (800x600). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BenQ PB7110 Brightness 1800 Lumens SVGA Resolution Weight 2.7kg(6.8lbs) DLP Zoom Ratio1:1.2 Audible Noise level<34db
More>>>
BenQ Projector PB7110 data projector 1800 ANSI lumens SVGA (800x600):
The official description of BenQ Projector PB7110 data projector 1800 ANSI lumens SVGA (800x600) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Granting you the ability and freedom of being able to present your ideas
to the world are BenQ new range of projectors. Easy to use state of the art
technology, that brings your multimedia presentations to life.

Short summary description BenQ Projector PB7110 data projector 1800 ANSI lumens SVGA (800x600):
This short summary of the BenQ Projector PB7110 data projector 1800 ANSI lumens SVGA (800x600) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ Projector PB7110, 1800 ANSI lumens, SVGA (800x600), 2000:1, 548.6 - 5842 mm (21.6 - 230"), 16.78 million colours, 20 - 88 kHz

Long summary description BenQ Projector PB7110 data projector 1800 ANSI lumens SVGA (800x600):
This is an auto-generated long summary of BenQ Projector PB7110 data projector 1800 ANSI lumens SVGA (800x600) based on the first three specs of the first five spec groups.

BenQ Projector PB7110. Projector brightness: 1800 ANSI lumens, Projector native resolution: SVGA (800x600), Contrast ratio (typical): 2000:1. Light source type: Lamp, Service life of light source: 2000 h, Lamp power: 250 W. Display diagonal: 1.4 cm (0.55"). Power consumption (typical): 330 W. Weight: 2.9 kg

Projector
Screen size compatibility *
548.6 - 5842 mm (21.6 - 230")
Projector brightness *
1800 ANSI lumens
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
2000:1
Number of colours
16.78 million colours
Horizontal scan range
20 - 88 kHz
Vertical scan range
20 - 100 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp power
250 W
Multimedia
Number of built-in speakers
1
Display
Display diagonal
1.4 cm (0.55")
Power
Power consumption (typical) *
330 W
Weight & dimensions
Weight *
2.9 kg
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
211 x 258 x 80 mm
Power requirements
100 - 240 VAC, 50 - 60 Hz
I/O ports
Analog RGB: 1 x D-sub 15 pin(shared); Analog RGB2: 1 x D-sub 15 pin; Component Video: 1 x D-sub 15 pin (shared); S-Video: 1 x Mini DIN 6 pin; Composite-Video: 1 x RCA; PC Audio: 1 x Stereo mini jack; Video L/R audio: 1 x Stereo mini jack(shared).
Lens system
Manual Zoom, F=2.6 - 3.1, f=23 - 27.6 mm
Special features
Functions: 5 segments color wheel, Wireless Mouse, Auto adjustments, Laser Pointer, Freeze, Picture-in-picture, Blank, Volume/mute, Preset Modes, Source detection, Progressive scan, HDTV Compatible, Digital Zoom, Macintosh Compatible. Accessories Included: User’s Manual; Remote Control; Soft Carry Case; Quick start Guide; Manual CD; Warranty Information Booklet; AAA Batteries; VGA Cable; VGA Component Cable; S-Video Cable; PC Audio Cable; RCA PC Audio Cable; USB Cable; PWR Cord (UK/US/EU); Warranty Information Booklet; 3-2 Converter.
Brand Image Product code Product Stock Price from
BenQ Projector PB7230 data projector 2500 ANSI lumens XGA (1024x768) BenQ Projector PB7230 data projector 2500 ANSI lumens XGA (1024x768)
(show image)
99.J7777.BF6 Projector PB7230 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Projector PB7100 data projector 1800 ANSI lumens SVGA (800x600) BenQ Projector PB7100 data projector 1800 ANSI lumens SVGA (800x600)
(show image)
99.J8477.BE6 Projector PB7100 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)