X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Benq
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PB2220 Brightness 1700 Lumens XGA Resolution Weight 1.7kg(3.8lbs) D
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.J2277.B31
Category :
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Benq: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:01:03
The date of the most recent change of this product data-sheet in Icecat.
Product views: 13616
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
Long product name Benq PB2220 Brightness 1700 Lumens XGA Resolution Weight 1.7kg(3.8lbs) D:
The short editorial description of Benq PB2220 Brightness 1700 Lumens XGA Resolution Weight 1.7kg(3.8lbs) D
PB2220 Brightness 1700 Lumens XGA Resolution Weight 1.7kg(3.8lbs) DLP Zoom Ratio1:1.2 Audible Noise level<34db
Short summary description Benq PB2220 Brightness 1700 Lumens XGA Resolution Weight 1.7kg(3.8lbs) D:
This short summary of the Benq PB2220 Brightness 1700 Lumens XGA Resolution Weight 1.7kg(3.8lbs) D data-sheet is auto-generated and uses the product title and the first six key specs.
Benq PB2220 Brightness 1700 Lumens XGA Resolution Weight 1.7kg(3.8lbs) D, 558.8 - 7620 mm (22 - 300"), 0.8 - 10 m, 2000:1, 16.78 million colours, 30 - 70 kHz, 4:3
Long summary description Benq PB2220 Brightness 1700 Lumens XGA Resolution Weight 1.7kg(3.8lbs) D:
This is an auto-generated long summary of Benq PB2220 Brightness 1700 Lumens XGA Resolution Weight 1.7kg(3.8lbs) D based on the first three specs of the first five spec groups.
Benq PB2220 Brightness 1700 Lumens XGA Resolution Weight 1.7kg(3.8lbs) D. Projector brightness: 1700 ANSI lumens, Screen size compatibility: 558.8 - 7620 mm (22 - 300"), Projection distance: 0.8 - 10 m. Horizontal scan range: 30 - 70 kHz. Weight: 1.7 kg. Aspect ratio: 4:3, Light source: 150W VIP, 2000 hours lamp life, Dimensions (WxDxH): 52 x 175 x 220 mm
Benq PB2220 Brightness 1700 Lumens XGA Resolution   Weight 1.7kg(3.8lbs)  D Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand
Image
Product code
Product
Stock
Price from
Benq

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63485 channel partners already
Benq W100
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
9J.J1S77.B5E
 —