Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Benq CD-RW 16xRW48xW48xR IDE int Retail Internal optical disc drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Benq
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD-RW 16xRW48xW48xR IDE int Retail
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.B0C12.034
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Benq: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11601
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 29 Mar 2017 11:05:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Benq CD-RW 16xRW48xW48xR IDE int Retail Internal optical disc drive :
The short editorial description of Benq CD-RW 16xRW48xW48xR IDE int Retail Internal optical disc drive

CD-RW 48xW 16xRW 48xR IDE int Retail
More>>>
Short summary description Benq CD-RW 16xRW48xW48xR IDE int Retail Internal optical disc drive:
This short summary of the Benq CD-RW 16xRW48xW48xR IDE int Retail Internal optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.
Benq CD-RW 16xRW48xW48xR IDE int Retail, 2 MB, 48x, 16x, 48x, 100 ms, 20 - 90%
Long summary description Benq CD-RW 16xRW48xW48xR IDE int Retail Internal optical disc drive :

Benq CD-RW 16xRW48xW48xR IDE int Retail. Drive device, buffer size: 2 MB. CD write speed: 48x, CD rewrite speed: 16x. CD read speed: 48x. Access time: 100 ms. Dimensions (WxDxH): 146 x 198 x 42 mm

This is an auto-generated long summary of Benq CD-RW 16xRW48xW48xR IDE int Retail Internal optical disc drive based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.