location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ 256MB Joybee 130 0.256 GB Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
256MB Joybee 130
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98.K3405.E06
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9169
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:42:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ 256MB Joybee 130 0.256 GB Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 0.256 GB
  • - 85 dB Equalizer
  • - FM radio Voice recording
  • - Continuous audio playback time: 15 h Alkaline
Long product name BenQ 256MB Joybee 130 0.256 GB Silver :
The long product name of BenQ 256MB Joybee 130 0.256 GB Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

256MB Joybee 130 Silver
More>>>
BenQ 256MB Joybee 130 0.256 GB Silver:
The official description of BenQ 256MB Joybee 130 0.256 GB Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylish and compact
The Joybee 130 has a stylish appearance and is available in 3 trendy colours. Besides that, it has a super audio quality, creating an atmosphere that makes you feel like you're in the middle of a live concert.

Expandable memory
You can expand memory up to 2GB so you don’t have to worry about not enough memory room.

Equipped for language learning
Compare your pronunciation of a word or phrase with the original word or phrase that you want to learn. You can keep repeating until you get the right pronunciation. Overall, a powerful tool for language learning.

Other product features:
Flash drive with expandable memory
Voice recording
FM recording
7 mode equalizer
Supports MP3, WMA and WAV

Short summary description BenQ 256MB Joybee 130 0.256 GB Silver:
This short summary of the BenQ 256MB Joybee 130 0.256 GB Silver data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ 256MB Joybee 130, 0.256 GB, FM radio, 60 g, Silver

Long summary description BenQ 256MB Joybee 130 0.256 GB Silver:
This is an auto-generated long summary of BenQ 256MB Joybee 130 0.256 GB Silver based on the first three specs of the first five spec groups.

BenQ 256MB Joybee 130. Total storage capacity: 0.256 GB. FM radio. Voice recording. Continuous audio playback time: 15 h. Weight: 60 g. Product colour: Silver

Design
Product colour *
Silver
Storage
Player media type *
Flash memory
Total storage capacity *
0.256 GB
Audio
Signal-to-Noise Ratio (SNR)
85 dB
Equalizer
Yes
Radio
FM radio *
Yes
Record modes
Voice recording *
Yes
Power
Battery technology
Alkaline
Continuous audio playback time *
15 h
Weight & dimensions
Weight
60 g
Other features
Dimensions (WxDxH)
50.6 x 72.5 x 13.7 mm