location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ Joybook 5100U-D07 38.1 cm (15") 0.25 GB DDR-SDRAM 40 GB Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Joybook 5100U-D07
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98.K17R1.D07
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35749
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ Joybook 5100U-D07 38.1 cm (15") 0.25 GB DDR-SDRAM 40 GB Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.4 GHz
  • - 38.1 cm (15") 1024 x 768 pixels 4:3
  • - 0.25 GB DDR-SDRAM
  • - 40 GB
  • - 6 h
  • - Windows XP Home Edition
Long product name BenQ Joybook 5100U-D07 38.1 cm (15") 0.25 GB DDR-SDRAM 40 GB Windows XP Home Edition :
The long product name of BenQ Joybook 5100U-D07 38.1 cm (15") 0.25 GB DDR-SDRAM 40 GB Windows XP Home Edition. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Joybook 5100U-D07 1.4GHz/256MB/40GB/15" XGA/Win XP Home
More>>>
BenQ Joybook 5100U-D07 38.1 cm (15") 0.25 GB DDR-SDRAM 40 GB Windows XP Home Edition:
The official description of BenQ Joybook 5100U-D07 38.1 cm (15") 0.25 GB DDR-SDRAM 40 GB Windows XP Home Edition as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

QMedia turns you into an AV-Pro
QMedia software is the masterpiece of the BenQ Joybook 5100 Series. It’s so versatile, the sky is the limit when it comes to multimedia. The Joybook 5100 Series includes some powerful software packages, in order to watch DVDs, burn DVD-R disks, read a variety of CD formats and write CD-R disks.

Ultra-Brilliant Multimedia
BenQ's exclusive "Ultra-Brilliant Multimedia" makes the viewing experience on a Joybook - which currently boasts the world's brightest and clearest 200-nit screen panel - even better, performing perfectly under sunlight. This technology not only dramatically increases backlighting efficiency, raising brightness by 30%, but also preserves the full lifespan of the screen, while providing superior color performance.

Short summary description BenQ Joybook 5100U-D07 38.1 cm (15") 0.25 GB DDR-SDRAM 40 GB Windows XP Home Edition:
This short summary of the BenQ Joybook 5100U-D07 38.1 cm (15") 0.25 GB DDR-SDRAM 40 GB Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ Joybook 5100U-D07, 1.4 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.25 GB, 40 GB, Windows XP Home Edition

Long summary description BenQ Joybook 5100U-D07 38.1 cm (15") 0.25 GB DDR-SDRAM 40 GB Windows XP Home Edition:
This is an auto-generated long summary of BenQ Joybook 5100U-D07 38.1 cm (15") 0.25 GB DDR-SDRAM 40 GB Windows XP Home Edition based on the first three specs of the first five spec groups.

BenQ Joybook 5100U-D07. Processor frequency: 1.4 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Operating system installed: Windows XP Home Edition. Weight: 2.4 kg

Display
Display diagonal *
38.1 cm (15")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Processor
Processor manufacturer *
Intel
Processor frequency *
1.4 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
400 MHz
Processor technology
Intel SpeedStep
Memory
Internal memory *
0.25 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
40 GB
Compatible memory cards
MMC, SD
Graphics
Maximum graphics card memory
0.064 GB
Audio
Number of built-in speakers
2
Network
Networking features
Wireless LAN
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Ports & interfaces
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Home Edition
Bundled software
BENQ Q-Media Bar BENQ Qmusic BENQ System Recovery CD Photo Explorer Power Director CD-Maker PC Cillin Anti-Virus
Battery
Battery life (max)
6 h
Weight & dimensions
Weight *
2.4 kg
Other features
Infrared data port
No
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92