location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ SilverJoybee 125 256MB 0.256 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SilverJoybee 125 256MB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98.K1605.E05
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20684
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:32:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ SilverJoybee 125 256MB 0.256 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 0.256 GB
  • - 86 dB Equalizer
  • - FM radio Voice recording
  • - Continuous audio playback time: 10 h
Long product name BenQ SilverJoybee 125 256MB 0.256 GB :
The long product name of BenQ SilverJoybee 125 256MB 0.256 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

256MB SilverJoybee 125
More>>>
BenQ SilverJoybee 125 256MB 0.256 GB:
The official description of BenQ SilverJoybee 125 256MB 0.256 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MP3 / WMA / FM digital audio player + voice recorder + USB flash drive
FM / digital voice recording
Retractable USB port, easy to connect to your PC
Language learning; segment repeat (A -> B)
7 modes equalizer - Normal / Bass / Treble/ Rock / Jazz/ Classic / Pop
Inbuilt rechargeable Li-ion battery - up to 10 hours duration
Upgradeable firmware
Convenient data access everywhere

The Joybee 125 is the digital music player designed with professionals in mind. With its retractable USB port, data and music can be quickly and conveniently accessed. The elegant and stately black and sleek silver color scheme is perfectly suited to the office, while its stylishness makes it a natural for leisure-time use as well. The Joybee 125 even lets you listen to and record FM broadcasts, expanding your sources of information and entertainment. Moreover, the segment repeat function (A->B) is ideal for language learning, making the Joybee 125 a must-have tool for personal and career growth.


6-in-1 multi-function music player

The BenQ Joybee 125 can play back music in the MP3, WMA, and WAV file formats, while providing seven preset equalizer modes for an ideal listening experience for a diverse range of music, so your appetite for music is completely and delightfully satisfied. The Joybee 125 is also a handy USB flash drive you can use to store not only music but also any digital data. With its Digital Rights Management (DRM) support, the Joybee lets you purchase music from online music stores, while you can also listen to and record FM radio broadcasts, record audio, and take advantage of segment repeat playback to aid your language learning efforts. With its rechargeable lithium ion battery, the Joybee 125 provides 10 hours of continuous playback.

Discover your musical talent with QMusic

Whether you are simply listening to music, or creating a personalized music CD, QMusic2 is the best tool for enjoying music. You can use it to play songs from MP3 or audio CD format files, and convert MP3 music into a regular music CD, or turn a music CD into MP3 files for storage. And you can compile your own collections of your favorite music.

Short summary description BenQ SilverJoybee 125 256MB 0.256 GB:
This short summary of the BenQ SilverJoybee 125 256MB 0.256 GB data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ SilverJoybee 125 256MB, 0.256 GB, FM radio, 90 g

Long summary description BenQ SilverJoybee 125 256MB 0.256 GB:
This is an auto-generated long summary of BenQ SilverJoybee 125 256MB 0.256 GB based on the first three specs of the first five spec groups.

BenQ SilverJoybee 125 256MB. Total storage capacity: 0.256 GB. FM radio. Voice recording. Continuous audio playback time: 10 h. Weight: 90 g

Storage
Player media type *
Flash memory
Total storage capacity *
0.256 GB
Audio
Signal-to-Noise Ratio (SNR)
86 dB
Equalizer
Yes
Radio
FM radio *
Yes
Record modes
Voice recording time
16 h
Record modes
Voice recording *
Yes
Ports & interfaces
Line-in
No
Power
Continuous audio playback time *
10 h
Weight & dimensions
Weight
90 g
Other features
Dimensions (WxDxH)
77.5 x 43 x 20.9 mm
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 12:11:14
Uk has collected 2 expert reviews for BenQ SilverJoybee 125 256MB 0.256 GB and the average expert rating is 55 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
55%
Country Distributor
United Kingdom 1 distributor(s)