X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Benq
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Joybook 7000-D11 Version
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98.K1201.D11
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Benq: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 09:26:40
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11421
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Benq Joybook 7000-D11 Version:
The short editorial description of Benq Joybook 7000-D11 Version
Joybook 7000-D11 version. Intel Pentium M 725 (1.6GHZ) Centrino, 512mb RAM, 60GB HDD, 35.56 cm (14 ") TFT WXGA, 1280*768, DVD super multi drive, Wireless 802.11 b/g
Short summary description Benq Joybook 7000-D11 Version:
This short summary of the Benq Joybook 7000-D11 Version data-sheet is auto-generated and uses the product title and the first six key specs.
Benq Joybook 7000-D11 Version, L2, DDR-SDRAM, 1280 x 768 pixels, Not supported, 750:1, AMD Radeon 9700
Long summary description Benq Joybook 7000-D11 Version:
This is an auto-generated long summary of Benq Joybook 7000-D11 Version based on the first three specs of the first five spec groups.
Benq Joybook 7000-D11 Version. Processor frequency: 1.6 GHz, Processor cache: 2 MB, Processor cache type: L2. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM, Maximum internal memory: 2 GB. Total storage capacity: 60 GB. Display diagonal: 35.6 cm (14"), Display resolution: 1280 x 768 pixels, HD type: Not supported. Discrete graphics adapter model: AMD Radeon 9700, Maximum graphics adapter memory: 0.064 GB
Benq Joybook 7000-D11 Version Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.