location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ Joybee 150-128MB/Silver 0.128 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Joybee 150-128MB/Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98.K1005.E01
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20508
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ Joybee 150-128MB/Silver 0.128 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 0.128 GB
  • - Equalizer
  • - FM radio Voice recording
  • - Continuous audio playback time: 10 h Lithium-Ion (Li-Ion) 450 mAh
Long product name BenQ Joybee 150-128MB/Silver 0.128 GB :
The long product name of BenQ Joybee 150-128MB/Silver 0.128 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Joybee 150-128MB/Silver
More>>>
BenQ Joybee 150-128MB/Silver 0.128 GB:
The official description of BenQ Joybee 150-128MB/Silver 0.128 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Audio Wizard with Q-Music:
Play/Edit your favorite music
Enjoyment everywhere
Support Wins 2000® and Wins® XP

Available Colour:
Silver

More Features:
MP3/WMA/FM Portable Audio Player + USB Flash Drive
Simultaneous Lyric Display and Song Playing
Selectable 8 Equalizer Modes (Jazz, Classic, Treble…)
Voice and MP3 Line-in Direct Recording
FM Radio with 30 Channel Selection
Rechargeable Battery up to 10-hour battery life

Short summary description BenQ Joybee 150-128MB/Silver 0.128 GB:
This short summary of the BenQ Joybee 150-128MB/Silver 0.128 GB data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ Joybee 150-128MB/Silver, 0.128 GB, FM radio, 39.5 g

Long summary description BenQ Joybee 150-128MB/Silver 0.128 GB:
This is an auto-generated long summary of BenQ Joybee 150-128MB/Silver 0.128 GB based on the first three specs of the first five spec groups.

BenQ Joybee 150-128MB/Silver. Total storage capacity: 0.128 GB. FM radio. Voice recording. Continuous audio playback time: 10 h. Weight: 39.5 g

Storage
Player media type *
Flash memory
Total storage capacity *
0.128 GB
Audio
Built-in speaker(s) *
No
Equalizer
Yes
Radio
FM radio *
Yes
Record modes
Voice recording *
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Power
Battery capacity
450 mAh
Continuous audio playback time *
10 h
System requirements
Minimum system requirements
Microsoft Windows 98/98SE/2000/Me/XP
Weight & dimensions
Weight
39.5 g
Packaging content
Bundled software
Q-Music/ Driver
Other features
Dimensions (WxDxH)
60 x 60 x 12.8 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:11:08
Uk has collected 4 expert reviews for BenQ Joybee 150-128MB/Silver 0.128 GB and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
pcmag.com
Updated:
2011-09-25 20:10:53
Specs: Player Type: Flash MP3 Player, Radio: Yes, Recording, Voice: Yes, Weight: 2.4 oz, Capacity: 256 MB, Dimensions: 2.4...
50%
v3.co.uk
Updated:
2011-09-25 20:10:58
A good-looking player for music on the move.
0%
trustedreviews.com
Updated:
2011-09-25 20:11:08
My quest for an mp3 player continues, and next in line is this sweetly named offering from BenQ. The Joybee gets off to a good start in my opinion because it’s encased in a metal shell. This will give it the edge over many plastic mp3 players tha...
80%
Country Distributor
United Kingdom 1 distributor(s)