location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ Joybee 120 Orange 0.064 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Joybee 120 Orange
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98.K0905.E03
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13056
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:38:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ Joybee 120 Orange 0.064 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 0.064 GB
  • - Equalizer
  • - FM radio Voice recording
  • - Continuous audio playback time: 15 h LiIon Typical 450mAh 3.6V, 1.62W Lithium-Ion (Li-Ion)
Long product name BenQ Joybee 120 Orange 0.064 GB :
The long product name of BenQ Joybee 120 Orange 0.064 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Joybee 120-64MB/Orange
More>>>
BenQ Joybee 120 Orange 0.064 GB:
The official description of BenQ Joybee 120 Orange 0.064 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Joybee 120 can not only play back music in the MP3 and WMA file formats, but also functions as an FM radio. With its six-equalizer presets (normal/rock/jazz/classical/ pop/bass booster/treble booster), plus the QMusic music editing software, you are your own DJ.
The Joybee120's unique -segment repeat playback mode (A-B) is just one convenient feature that makes the Joybee 120 not only fun, but also eminently practical. You can repeat any portion of audio you recorded, or an MP3/WMA song, so you never need worry about missing important information.
The Joybee 120 also serves as a portable flash drive.Using the USB interface, you can store important data from your PC so it's right at hand available wherever you go. The integrated audio recorder lets you record up to 500 minutes of sound-perfect for meetings, lectures, or audio notes. And the extra-long 15-hour battery life and convenient USB recharging free you from worries about running out of power at a key moment.
The Joybee 120 provides a sharp, easily readable LCD screen with eye-catching blue backlighting-making it easy for you to enjoy the delights of the digital lifestyle. Exclusive Joybee carry bag lets you carry all your accessories; fit you with fashion and convenience.

Short summary description BenQ Joybee 120 Orange 0.064 GB:
This short summary of the BenQ Joybee 120 Orange 0.064 GB data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ Joybee 120 Orange, 0.064 GB, FM radio, 24 g

Long summary description BenQ Joybee 120 Orange 0.064 GB:
This is an auto-generated long summary of BenQ Joybee 120 Orange 0.064 GB based on the first three specs of the first five spec groups.

BenQ Joybee 120 Orange. Total storage capacity: 0.064 GB. FM radio. Voice recording. Continuous audio playback time: 15 h. Weight: 24 g

Storage
Player media type *
Flash memory
Total storage capacity *
0.064 GB
Audio
Frequency range
87.5 - 108 Hz
Equalizer
Yes
Radio
FM radio *
Yes
Record modes
Voice recording time
4.16 h
Voice recording *
Yes
Ports & interfaces
Line-in
No
Line-out
No
Power
Battery type
LiIon Typical 450mAh 3.6V, 1.62W
Power
Battery technology
Lithium-Ion (Li-Ion)
Continuous audio playback time *
15 h
System requirements
Minimum system requirements
Microsoft Windows 98/2000/ME/XP; Pentium 200MHz or higher; USB port; CD-ROM drive; 40MB hard disk space or more; 32Mb system RAM or more;
Weight & dimensions
Weight
24 g
Packaging content
Bundled software
QMusic software for easy music file management.
Other features
Sound output mode
2 x 5.0 mW
I/O ports
USB 1.1
Dimensions (WxDxH)
38 x 57 x 11.5 mm
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 12:11:13
Uk has collected 5 expert reviews for BenQ Joybee 120 Orange 0.064 GB and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
Zdnet.com.au
Updated:
2014-01-03 12:11:13
The Joybee 120 cuts a fine figure with its showy green-chrome finish (its also available in silver and orange). The players small size also makes a big impression. Measuring 57 by 38 by 11.5 millimeters and weighing only 24 grams, the player can easi...
0%
pocket-lint.com
Updated:
2014-01-03 12:11:13
Definitely worth shortlisting if you don’t mind using the menu system to change volume when upgrading headphones; apart from this bugbear it’s a steal at £90...
90%
pcmag.com
Updated:
2014-01-03 12:11:13
Specs: Player Type: Flash MP3 Player, Radio: Yes, Recording, Voice: Yes, Capacity: 256 MB, Dimensions: 2.25 x 1.5 x 0.4 i...
Good Incredibly small and light, good battery life, can use standard Windows tools...
Bad Slow USB 1.1 connection, clumsy user interface...
40%
v3.co.uk
Updated:
2014-01-03 12:11:13
A small and efficient MP3 player from BenQ.
0%
Brand Image Product code Product Stock Price from
BenQ Joybee 120-64MB/Green 0.064 GB BenQ Joybee 120-64MB/Green 0.064 GB
(show image)
98.K0905.023 Joybee 120-64MB/Green 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Joybee 120-64MB/Silver 0.064 GB BenQ Joybee 120-64MB/Silver 0.064 GB
(show image)
98.K0905.022 Joybee 120-64MB/Silver 0.00
(excl. VAT)
0 (incl. VAT)