location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belling SE 90 DFT Freestanding cooker Natural gas Gas Silver, Stainless steel A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belling Check ‘Belling’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SE 90 DFT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
444444695
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5052263046955
Category:
Appliance used for cooking food, typically consisting of an oven, hob, and grill and powered by gas or electricity.
Cookers Check ‘Belling’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belling: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27032
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:18:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Belling SE 90 DFT Freestanding cooker Natural gas Gas Silver, Stainless steel A
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding cooker Gas Oven power source: Natural gas Silver, Stainless steel
  • - LED Built-in display Storage compartment
  • - Number of cooking zones: 5 zone(s)
  • - Electronic ignition Wok burner
  • - Oven net capacity: 99 L
  • - Grill Defrost function
  • - Interior light
Long product name Belling SE 90 DFT Freestanding cooker Natural gas Gas Silver, Stainless steel A :
The long product name of Belling SE 90 DFT Freestanding cooker Natural gas Gas Silver, Stainless steel A. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SE 90 DFT, 1x 1kW, 2x 1.75kW, 1x 3kW, 1x 3.6kW, 116l
More>>>
Short summary description Belling SE 90 DFT Freestanding cooker Natural gas Gas Silver, Stainless steel A:
This short summary of the Belling SE 90 DFT Freestanding cooker Natural gas Gas Silver, Stainless steel A data-sheet is auto-generated and uses the product title and the first six key specs.

Belling SE 90 DFT, Freestanding cooker, Silver, Stainless steel, Buttons, Rotary, Stainless steel, Front, Electronic

Long summary description Belling SE 90 DFT Freestanding cooker Natural gas Gas Silver, Stainless steel A:
This is an auto-generated long summary of Belling SE 90 DFT Freestanding cooker Natural gas Gas Silver, Stainless steel A based on the first three specs of the first five spec groups.

Belling SE 90 DFT. Product type: Freestanding cooker, Product colour: Silver, Stainless steel, Control type: Buttons, Rotary. Hob type: Gas, Number of cooking zones: 5 zone(s), Gas type: Natural gas. Oven size: Large, Oven power source: Natural gas, Oven net capacity: 99 L. Height adjustment: 5.5 cm. Energy efficiency class: A, AC input voltage: 240 V, Power plug type: Type C