X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F9M823-2M
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F9M823DF2M/KIT
Category :
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
surge protectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 11 Jul 2013 18:12:09
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12814
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Short summary description Belkin F9M823-2M:
This short summary of the Belkin F9M823-2M data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin F9M823-2M, Grey, White
Long summary description Belkin F9M823-2M:
This is an auto-generated long summary of Belkin F9M823-2M based on the first three specs of the first five spec groups.
Belkin F9M823-2M. Surge energy rating: 2300 J, Nominal input voltage: 100-240. Cable length: 2 m. Colour of product: Grey, White
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Power
Surge energy rating*
A surge protector is an appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold. The surge energy rating is a measure of how much energy a surge protector can theoretically absorb in a single event, without failure.
2300 J
AC outlets quantity*
The number of sockets in the device where AC electrical power can be connected.
8
Nominal input voltage*
The voltage which the manufacturer recommends that the device needs to operate normally.
100-240
Maximum spike current
75000 A
Ports & interfaces
Cable length*
How long the cable is.
2 m
RJ-11 ports quantity
3
Technical details
EMI/RFI noise filtering
Yes
Surge protection features
A/V, Fax, Modem, Telephone
On/off switch
The button which is pressed to switch the device on or off.
Yes
Colour
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey, White
Indication
LED indicators
Yes
Brand
Image
Product code
Product
Stock
Price from
Belkin F9M823-2M
Belkin F9M823-2M
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
F9M823DF2M
 — 
Belkin 8-Sockets SurgeMaster
Belkin 8-Sockets SurgeMaster
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
F9M823DU2M
 —