X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MasterCube
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F9H110VDUCW
Category :
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
surge protectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:17:50
The date of the most recent change of this product data-sheet in Icecat.
Product views: 13327
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Short summary description Belkin MasterCube:
This short summary of the Belkin MasterCube data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin MasterCube, White
Long summary description Belkin MasterCube:
This is an auto-generated long summary of Belkin MasterCube based on the first three specs of the first five spec groups.
Belkin MasterCube. Surge energy rating: 1181 J. Colour of product: White
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Power
Surge energy rating*
A surge protector is an appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold. The surge energy rating is a measure of how much energy a surge protector can theoretically absorb in a single event, without failure.
1181 J
AC outlets quantity*
The number of sockets in the device where AC electrical power can be connected.
1
Maximum spike current
25000 A
Technical details
EMI/RFI noise filtering
43 dB
Colour
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Other features
Telephone line protection
Yes