X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC-DVD TO TV CABLE KIT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F8V351EA05M
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 09:55:41
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8337
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: • Lifetime Warranty
Long product name Belkin PC-DVD TO TV CABLE KIT:
The short editorial description of Belkin PC-DVD TO TV CABLE KIT
PC-DVD to TV Cable Kit - 5m, with S-Video Cable & Scart Adapter

Marketing text Belkin PC-DVD TO TV CABLE KIT

:
The official marketing text of Belkin PC-DVD TO TV CABLE KIT as supplied by the manufacturer
The Gold Series A/V Cable kit provides a clear signal transfer between video components including PC-DVD players, VCRs, and televisions. The Gold Plated Connectors are corrosion free and provide superior signal transfer.

Advantages :

• Gold-Plated Connectors for Improved Signal Transfer

• Connects PC-DVD to Televisions using S-Video (MiniDIN) Cables

Features

• For Televisions and VCRs

Colour: BLACK

Short summary description Belkin PC-DVD TO TV CABLE KIT:
This short summary of the Belkin PC-DVD TO TV CABLE KIT data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin PC-DVD TO TV CABLE KIT, Black, 3.5mmMale to 2*RCA Male & Female/Female 21 PIN
Long summary description Belkin PC-DVD TO TV CABLE KIT:
This is an auto-generated long summary of Belkin PC-DVD TO TV CABLE KIT based on the first three specs of the first five spec groups.
Belkin PC-DVD TO TV CABLE KIT. Cable length: 5 m, Colour of product: Black. Connector(s): 3.5mmMale to 2*RCA Male & Female/Female 21 PIN
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Cable length*
How long the cable is.
5 m
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Other features
Connector(s)
3.5mmMale to 2*RCA Male & Female/Female 21 PIN