X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC-DVD to TV Cable Kit - 5m, with S-Video Cable & Scart Adapter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F8V351-05M
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 07 Sep 2016 15:51:45
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7980
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: Lifetime Warranty
Long product name Belkin PC-DVD to TV Cable Kit - 5m, with S-Video Cable & Scart Adapter:
The short editorial description of Belkin PC-DVD to TV Cable Kit - 5m, with S-Video Cable & Scart Adapter
PC-DVD to TV Cable Kit - 5m, with S-Video Cable & Scart Adapter

Marketing text Belkin PC-DVD to TV Cable Kit - 5m, with S-Video Cable & Scart Adapter

:
The official marketing text of Belkin PC-DVD to TV Cable Kit - 5m, with S-Video Cable & Scart Adapter as supplied by the manufacturer
The Gold Series A/V Cable kit provides a clear signal transfer between video components including PC-DVD players, VCRs, and televisions. The Gold Plated Connectors are corrosion free and provide superior signal transfer.

Advantages :
• Gold-Plated Connectors for Improved Signal Transfer
• Connects PC-DVD to Televisions using S-Video (MiniDIN) Cables
Short summary description Belkin PC-DVD to TV Cable Kit - 5m, with S-Video Cable & Scart Adapter:
This short summary of the Belkin PC-DVD to TV Cable Kit - 5m, with S-Video Cable & Scart Adapter data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin PC-DVD to TV Cable Kit - 5m, with S-Video Cable & Scart Adapter, Black
Long summary description Belkin PC-DVD to TV Cable Kit - 5m, with S-Video Cable & Scart Adapter:
This is an auto-generated long summary of Belkin PC-DVD to TV Cable Kit - 5m, with S-Video Cable & Scart Adapter based on the first three specs of the first five spec groups.
Belkin PC-DVD to TV Cable Kit - 5m, with S-Video Cable & Scart Adapter. Cable length: 5 m, Colour of product: Black
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Cable length*
How long the cable is.
5 m
Features
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Brand
Image
Product code
Product
Stock
Price from
Belkin PC DVD AV SCART KIT 10M
Belkin PC DVD AV SCART KIT 10M
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
F8V351EA10M
 —