Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Belkin Adapter Type II>Bluetooth PDA Card networking card

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adapter Type II>Bluetooth PDA Card
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F8T020UK
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16120
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 21 Aug 2017 04:10:38
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Belkin Adapter Type II>Bluetooth PDA Card networking card :
The short editorial description of Belkin Adapter Type II>Bluetooth PDA Card networking card

Blue Tooth PDA Adapter card
More>>>
Short summary description Belkin Adapter Type II>Bluetooth PDA Card networking card:
This short summary of the Belkin Adapter Type II>Bluetooth PDA Card networking card data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin Adapter Type II>Bluetooth PDA Card, Wireless, 0.0007 Gbit/s, 2.4 GHz, Power, 26 g, -5 - 55 °C
Long summary description Belkin Adapter Type II>Bluetooth PDA Card networking card :

Belkin Adapter Type II>Bluetooth PDA Card. Connectivity technology: Wireless. Data transfer rate: 0.0007 Gbit/s, Bandwidth: 2.4 GHz. LED indicators: Power. Weight: 26 g. Dimensions (WxDxH): 43 x 52 x 5 mm

This is an auto-generated long summary of Belkin Adapter Type II>Bluetooth PDA Card networking card based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.