X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Keyboard and Mouse, PS/2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F8E815UKBNDL
Category :
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 07 Jul 2011 13:46:31
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11797
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: Belkin Lifetime Warranty
Long product name Belkin Wireless Keyboard and Mouse, PS/2:
The short editorial description of Belkin Wireless Keyboard and Mouse, PS/2
Wireless Keyboard and Mouse, PS/2

Marketing text Belkin Wireless Keyboard and Mouse, PS/2

:
The official marketing text of Belkin Wireless Keyboard and Mouse, PS/2 as supplied by the manufacturer
The Belkin Wireless Keyboard and Mouse bundle offers advanced input at the best price point imaginable. In this finely constructed, easy-to-use wireless solution, we've incorporated our patented uto-synchronization technology and 256 IDs, the result of our engineering team's dedicated focus and development efforts. The auto-sync feature eanbles the receiver to automatically detect your mouse and keyboard, making setup and operation fast and convenient. One channel offers 256 IDs and alleviates interference, allowing for the best signal clarity.

Advantages :
• Receiver detects keyboard/mouse automatically with auto-synchronization technology
• Digital Radio Frequency technology
• Works up to 6 ft. from the receiver
• Offers 27MHz bandwidth
• Keyboard features 9 multimedia and internet access keys
• 256 Ids alleviate interference from other devices
• Features QuietType keyboard membrance technology for whisper operation
• Offers comfortable, long-term use with integrated wrist rest
• Works with Windows 98, 2000, Me or XP
Short summary description Belkin Wireless Keyboard and Mouse, PS/2:
This short summary of the Belkin Wireless Keyboard and Mouse, PS/2 data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin Wireless Keyboard and Mouse, PS/2, RF Wireless, Black
Long summary description Belkin Wireless Keyboard and Mouse, PS/2:
This is an auto-generated long summary of Belkin Wireless Keyboard and Mouse, PS/2 based on the first three specs of the first five spec groups.
Belkin Wireless Keyboard and Mouse, PS/2. Device interface: RF Wireless. Colour of product: Black
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Keyboard
Device interface*
The ports (sockets) where the device connects with other devices.
RF Wireless
Design
Colour of product*
The colour e.g. red, blue, green, black, white.
Black
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Brand
Image
Product code
Product
Stock
Price from
Belkin Wireless Keypad with Multimedia control
Belkin Wireless Keypad with Multimedia control
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
F8E855EA
 —