X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
eOn Laptop Case, Silver
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F8E512EA
Category :
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
notebook cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 26 Jan 2016 10:38:30
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10712
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Warranty: Lifetime Warranty
Long product name Belkin eOn Laptop Case, Silver:
The short editorial description of Belkin eOn Laptop Case, Silver
eOn Laptop Case, Silver

Marketing text Belkin eOn Laptop Case, Silver

:
The official marketing text of Belkin eOn Laptop Case, Silver as supplied by the manufacturer
The eOn Laptop Case features rugged, lightweight diamond nylon construction. This innovative design combines great looks with compact storage and solid protection for your mobile office. The padded computer section accommodates most notebook-style computers. The external pocket provides pen, pencil, and business card holders, and storage for your cell phone and PDA.

Short summary description Belkin eOn Laptop Case, Silver:
This short summary of the Belkin eOn Laptop Case, Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin eOn Laptop Case, Silver, Messenger, Silver, Nylon, 270 x 370 x 60 mm, 300 x 400 x 150 mm
Long summary description Belkin eOn Laptop Case, Silver:
This is an auto-generated long summary of Belkin eOn Laptop Case, Silver based on the first three specs of the first five spec groups.
Belkin eOn Laptop Case, Silver. Maximum screen size compatibility: 38.1 cm (15"), Type: Messenger, Colour of product: Silver. Notebook compartment dimensions (WxDxH): 270 x 370 x 60 mm. Dimensions (WxDxH): 300 x 400 x 150 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Maximum screen size compatibility*
The maximum screen size which can be used with this product.
38.1 cm (15")
Type*
Characteristics of the device.
Messenger
Colour of product*
The colour e.g. red, blue, green, black, white.
Silver
Material*
The material from which a thing is or can be made e.g. wood, plastic.
Nylon
Weight & dimensions
Notebook compartment dimensions (WxDxH)
270 x 370 x 60 mm
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
300 x 400 x 150 mm
Brand
Image
Product code
Product
Stock
Price from
Belkin NE-WTL Ladies Leather Tote Bag
Belkin NE-WTL Ladies Leather Tote Bag
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
F8L008EA
 — 
Belkin NE-07 Notebook Bag Cream
Belkin NE-07 Notebook Bag Cream
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
F8N004EACRM
 —