X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LAPTOP KOSKIN FOLIO CASE MET FRONT VAKKEN
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F8E508EAKOS
Category :
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:42:52
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7405
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Warranty: Lifetime Warranty
Long product name Belkin LAPTOP KOSKIN FOLIO CASE MET FRONT VAKKEN:
The short editorial description of Belkin LAPTOP KOSKIN FOLIO CASE MET FRONT VAKKEN
Koskin Folio Case

Marketing text Belkin LAPTOP KOSKIN FOLIO CASE MET FRONT VAKKEN

:
The official marketing text of Belkin LAPTOP KOSKIN FOLIO CASE MET FRONT VAKKEN as supplied by the manufacturer
The Koskin Folio Case is the tasteful Koskin executive brief ideal for business travellers and commuters. It is constructed of tough ballistic, tasteful Koskin. This case features a highly-protective steel frame, laminated with high-density foam encasing the notebook compartment. This case not only stows your files and cell phone, it includes a “workstation area” with pen/pencil, and business card holders, pockets for 3.5 inch disks, and other accessories. The trolley strap lets you attach it to a rolling-luggage handle for easy transport while travelling.
Short summary description Belkin LAPTOP KOSKIN FOLIO CASE MET FRONT VAKKEN:
This short summary of the Belkin LAPTOP KOSKIN FOLIO CASE MET FRONT VAKKEN data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin LAPTOP KOSKIN FOLIO CASE MET FRONT VAKKEN, Black
Long summary description Belkin LAPTOP KOSKIN FOLIO CASE MET FRONT VAKKEN:
This is an auto-generated long summary of Belkin LAPTOP KOSKIN FOLIO CASE MET FRONT VAKKEN based on the first three specs of the first five spec groups.
Belkin LAPTOP KOSKIN FOLIO CASE MET FRONT VAKKEN. Colour of product: Black. Width: 280 mm, Depth: 380 mm, Height: 60 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Width
The measurement or extent of something from side to side.
280 mm
Depth
The distance from the front to the back of something.
380 mm
Height
The measurement of the product from head to foot or from base to top.
60 mm