X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Carry Case black Broadway +Detachable
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F8E378
Category :
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Aug 2011 11:58:35
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9654
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Belkin Carry Case black Broadway +Detachable:
The short editorial description of Belkin Carry Case black Broadway +Detachable
Broadway with Detachable Mission street plus Trolley

Marketing text Belkin Carry Case black Broadway +Detachable

:
The official marketing text of Belkin Carry Case black Broadway +Detachable as supplied by the manufacturer
Destine for peril you search for it, but it eludes you as an epiphany to the weak-minded. Perhaps the rumor of a trolley with detachable laptop case is only a myth. Yet at that moment it reveals itself, only to be picked up for purchase before you can scramble over to it.

The Broadway uniquely patented detachable feature invites the user to load the laptop computer in the front case, while saving the rear case for clothing and travel accessories.

• (1) Detachable, padded shoulder strap provides comfort, style and durability.

• (2) Unique Detachable feature.

• (3) Convenient pen/pencil holders.

• (4) Convenient business card holder.

• (5) loading pouch for cell phone, pager or Miscellanenous items.

• (6) Reinforced, accented handle, Riveted to case for comfort, style and feature.

• (7) Full-sized Document Pocket

• (8) Non-skid rubber feet; ensures stability.


Short summary description Belkin Carry Case black Broadway +Detachable:
This short summary of the Belkin Carry Case black Broadway +Detachable data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin Carry Case black Broadway +Detachable, Nylon
Long summary description Belkin Carry Case black Broadway +Detachable:
This is an auto-generated long summary of Belkin Carry Case black Broadway +Detachable based on the first three specs of the first five spec groups.
Belkin Carry Case black Broadway +Detachable. Material: Nylon. Width: 33 cm, Depth: 26.7 cm, Height: 6.4 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Material*
The material from which a thing is or can be made e.g. wood, plastic.
Nylon
Weight & dimensions
Width
The measurement or extent of something from side to side.
330 mm
Depth
The distance from the front to the back of something.
267 mm
Weight & dimensions
Height
The measurement of the product from head to foot or from base to top.
64 mm
Other features
Carry cases other features
Non-skid rubber feet;
Carry cases protection
Reinforced, accented handle