X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STONE STREET LAPTOP-TAS VOOR 16 INCH
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F8E157EAXLG
Category :
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 01 Aug 2011 10:51:38
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6828
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: Lifetime
Long product name Belkin STONE STREET LAPTOP-TAS VOOR 16 INCH:
The short editorial description of Belkin STONE STREET LAPTOP-TAS VOOR 16 INCH
BELKIN STONE STREET LAPTOP-TAS VOOR 16 INCH

Marketing text Belkin STONE STREET LAPTOP-TAS VOOR 16 INCH

:
The official marketing text of Belkin STONE STREET LAPTOP-TAS VOOR 16 INCH as supplied by the manufacturer
The Stone Street Extra Large comes fully loaded, so you''ve got everything you need at hand! An external pocket measures 43 cm x 35 cm x 11 cm for files, documents, newspapers, or any printed material you want accessible. It is ideal for notebooks with 16" display.
Detachable padded shoulder strap provides comfort, style and durability;
Reinforced, accented handle, riveted to case for comfort, style and durability;
Highest quality solid steel sandstone fittings and zippers enhanced appearance and ensure a lifetime of use;
Convenient business card holder;
Convenient Pen/Pencil holders;
PC card pocket to store and protect PCMCIA cards;
Long lasting wire frame construction provides a lifetime of usage;
Non-skid rubber feet ensure stability.
Short summary description Belkin STONE STREET LAPTOP-TAS VOOR 16 INCH:
This short summary of the Belkin STONE STREET LAPTOP-TAS VOOR 16 INCH data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin STONE STREET LAPTOP-TAS VOOR 16 INCH, Black, 16"
Long summary description Belkin STONE STREET LAPTOP-TAS VOOR 16 INCH:
This is an auto-generated long summary of Belkin STONE STREET LAPTOP-TAS VOOR 16 INCH based on the first three specs of the first five spec groups.
Belkin STONE STREET LAPTOP-TAS VOOR 16 INCH. Colour of product: Black, Compatibility: 16". Width: 43 cm, Depth: 35.5 cm, Height: 11 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Compatibility
The other products, software and hardware this product can be used with.
16"
Weight & dimensions
Width
The measurement or extent of something from side to side.
430 mm
Depth
The distance from the front to the back of something.
355 mm
Height
The measurement of the product from head to foot or from base to top.
110 mm