Long product name Belkin Smart TV Link 4 port 300 Mbit/s
:
Smart TV Link 4 port - 2,4/5 GHz, Fast Ethernet, 802.11a/b/g/n, 300 Mbps, 4x RJ-45
The long product name of Belkin Smart TV Link 4 port 300 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Smart TV Link 4 port - 2,4/5 GHz, Fast Ethernet, 802.11a/b/g/n, 300 Mbps, 4x RJ-45
More>>>
Short summary description Belkin Smart TV Link 4 port 300 Mbit/s:
This short summary of the Belkin Smart TV Link 4 port 300 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin Smart TV Link 4 port, 300 Mbit/s, Ethernet LAN
Long summary description Belkin Smart TV Link 4 port 300 Mbit/s:
This is an auto-generated long summary of Belkin Smart TV Link 4 port 300 Mbit/s based on the first three specs of the first five spec groups.
Belkin Smart TV Link 4 port. Maximum data transfer rate: 300 Mbit/s. Frequency band: 2.4/5 GHz. Cabling technology: 10/100Base-T(X). Connectivity technology: Wireless. Security algorithms: 128-bit WEP, 256-bit WEP, 64-bit WEP, WPA, WPA2, WPS