X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Regulator Pro Gold Series
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F6C525Y220V
Category :
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
uninterruptible power supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:41:35
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12645
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Warranty: 2 years
Long product name Belkin Regulator Pro Gold Series:
The short editorial description of Belkin Regulator Pro Gold Series
Regulator Pro Gold Series

Marketing text Belkin Regulator Pro Gold Series

:
The official marketing text of Belkin Regulator Pro Gold Series as supplied by the manufacturer
Darn power. Out again. I know there’s a flashlight in this drawer somewhere. Wouldn’t it be great if I could use the glow from my monitor to help find my flashlight? Wait, why is my PC powered? Oh yeah, my Regulator Pro™ UPS battery backup. I have no worries.
The 525VA Regulator Pro™ UPS battery backup with Automatic Voltage Regulation (AVR) protects against all power disturbances - including brownouts and blackouts.

Features:
- Free shutdown software and RS232 cable to automatically save programs and shutdown your computer during a blackout.
- Multiple sockets to protect PC, monitor and other peripherals.
- RJ11 and RJ45 line protection.
- 1.8Metre RJ11 cable included.
- Electro Magnetic Interference/Radio Frequency Interference noise filtration.
- AC line, on battery, and replace battery LEDs for easy monitoring of your UPS.
Short summary description Belkin Regulator Pro Gold Series:
This short summary of the Belkin Regulator Pro Gold Series data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin Regulator Pro Gold Series, 0 - 95%, EMI/RFI
Long summary description Belkin Regulator Pro Gold Series:
This is an auto-generated long summary of Belkin Regulator Pro Gold Series based on the first three specs of the first five spec groups.
Belkin Regulator Pro Gold Series. Output power capacity: 525 VA, Output power: 315 W. Cable length: 1.8 m. Typical backup time at full load: 32 min. Filtering: EMI/RFI
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Power
Output power capacity*
The maximum power that the device can produce.
525 VA
Output power*
The power that the device can produce.
315 W
Power supply input frequency*
The frequency of the electricity, usually measured in Hertz (Hz), which is supplied by the power supply. Mains electricity in many parts of the world is 50Hz.
50
Emergency Power Off (EPO)
Yes
Ports & interfaces
Cable length
How long the cable is.
1.8 m
Battery
Typical backup time at full load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is fully loaded (100% of capacity).
32 min
Performance
LED indicators
Yes
Audible alarm(s)
Alarms that make a sound when they are activated (set off).
Yes
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Other features
Nominal input voltage
The voltage which the manufacturer recommends that the device needs to operate normally.
220
Filtering
The type of filtering used.
EMI/RFI
Nominal output voltage
The voltage which the manufacturer states that the device can produce.
220
I/O ports
An interface on a device to which you can connect another device.
RS-232
RJ-11
RJ-45