X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniGuard RACK UPS 2300VA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F6C230EIRKM-2U
Category :
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
uninterruptible power supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Aug 2011 11:57:50
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9527
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Warranty: 3-Year Product Warranty.
Long product name Belkin OmniGuard RACK UPS 2300VA:
The short editorial description of Belkin OmniGuard RACK UPS 2300VA
OmniGuard Rackmount UPS 2300VA

Marketing text Belkin OmniGuard RACK UPS 2300VA

:
The official marketing text of Belkin OmniGuard RACK UPS 2300VA as supplied by the manufacturer
With its advanced features and conveniently accessible design, the Belkin OmniGuard Rackmount UPS provides complete protection for servers, storage, networking, KVM, and other enterprise devices from damaging power fluctuations. The OmniGuard UPS also allows end users to monitor, control and shut down servers remotely via Internet Protocol.


Features convenient, swappable, front-access batteries.

• Includes system management software with web-based monitoring, and SNMP agent features for remote system. management capability

• Monitors battery level and load with user-friendly interface, while large icons light up to display important status information.

• Supports Linux, SunSoft™ Solaris™, Windows NT, 95, 98, Me, XP, or 2000

• Configures into a 19-inch rack or desktop installation.


Short summary description Belkin OmniGuard RACK UPS 2300VA:
This short summary of the Belkin OmniGuard RACK UPS 2300VA data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin OmniGuard RACK UPS 2300VA, RS232 Serial Ports, Includes system management software with web-based monitoring, and SNMP agent features for remote sy, Sealed, maintenance free lead acid, 0 - 40 °C, 565 x 570 x 88 mm, Black
Long summary description Belkin OmniGuard RACK UPS 2300VA:
This is an auto-generated long summary of Belkin OmniGuard RACK UPS 2300VA based on the first three specs of the first five spec groups.
Belkin OmniGuard RACK UPS 2300VA. Output power capacity: 1380 VA, Surge energy rating: 500 J. Battery type: Sealed, maintenance free lead acid, Replacement battery cartridge: front-access. Colour of product: Black. Bundled software: Includes system management software with web-based monitoring, and SNMP agent features for remote sy. Interface: RS232 Serial Ports, Dimensions (WxDxH): 565 x 570 x 88 mm, Output voltage note: 110/120/127 DIP Switch Selectable
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Power
Output power capacity*
The maximum power that the device can produce.
1380 VA
Surge energy rating
A surge protector is an appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold. The surge energy rating is a measure of how much energy a surge protector can theoretically absorb in a single event, without failure.
500 J
Emergency Power Off (EPO)
Yes
Battery
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Sealed, maintenance free lead acid
Replacement battery cartridge
front-access
Design
Colour of product*
The colour e.g. red, blue, green, black, white.
Black
Performance
Audible alarm(s)
Alarms that make a sound when they are activated (set off).
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40°C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Includes system management software with web-based monitoring, and SNMP agent features for remote system. management capability
Other features
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
RS232 Serial Ports
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
565 x 570 x 88 mm
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Output voltage note
110/120/127 DIP Switch Selectable
I/O ports
An interface on a device to which you can connect another device.
Telecommunication:
1 In, 1 Out (RJ45/RJ11) jacks
Communication Port:
RS232 Serial Ports