location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin OmniGuard RACK UPS 1500VA uninterruptible power supply (UPS) 0.9 kVA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniGuard RACK UPS 1500VA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F6C150EIRKM-2U
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17239
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-Year Product Warranty
Long product name Belkin OmniGuard RACK UPS 1500VA uninterruptible power supply (UPS) 0.9 kVA :
The long product name of Belkin OmniGuard RACK UPS 1500VA uninterruptible power supply (UPS) 0.9 kVA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OmniGuard Rackmount UPS 19-inch rack, 1500 VA, phone/modem protection
More>>>
Short summary description Belkin OmniGuard RACK UPS 1500VA uninterruptible power supply (UPS) 0.9 kVA:
This short summary of the Belkin OmniGuard RACK UPS 1500VA uninterruptible power supply (UPS) 0.9 kVA data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin OmniGuard RACK UPS 1500VA, 0.9 kVA, 500 J, Black, 0 - 40 °C, 0 - 95%, Includes system management software with web-based monitoring, and SNMP agent features for remote...

Long summary description Belkin OmniGuard RACK UPS 1500VA uninterruptible power supply (UPS) 0.9 kVA:
This is an auto-generated long summary of Belkin OmniGuard RACK UPS 1500VA uninterruptible power supply (UPS) 0.9 kVA based on the first three specs of the first five spec groups.

Belkin OmniGuard RACK UPS 1500VA. Output power capacity: 0.9 kVA, Surge energy rating: 500 J. Product colour: Black. Bundled software: Includes system management software with web-based monitoring, and SNMP agent features for remote.... Battery type: Sealed, maintenance free lead acid, Interface: RS232 Serial Ports, Dimensions (WxDxH): 565 x 570 x 88 mm

Country Distributor
United Kingdom 1 distributor(s)