X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hi-Speed USB 2.0 3-port hub & 15-in-1 Media Reader/Writer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5U271EA
Category :
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
interface hubs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:31:42
The date of the most recent change of this product data-sheet in Icecat.
Product views: 19021
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: Comes with a Belkin Lifetime Warranty and free technical support
Long product name Belkin Hi-Speed USB 2.0 3-port hub & 15-in-1 Media Reader/Writer:
The short editorial description of Belkin Hi-Speed USB 2.0 3-port hub & 15-in-1 Media Reader/Writer
Hi-Speed USB 2.0 3-port hub & 15-in-1 Media Reader/Writer

Marketing text Belkin Hi-Speed USB 2.0 3-port hub & 15-in-1 Media Reader/Writer

:
The official marketing text of Belkin Hi-Speed USB 2.0 3-port hub & 15-in-1 Media Reader/Writer as supplied by the manufacturer
The Belkin Hi-Speed USB 2.0 3-port hub & 15-in-1 Media Reader/Writer offers you the complete desktop connectivity solution. It lets you connect up to 3 USB 1.1 or 2.0 devices and drag and drop files, images, and music to your computer from your PDA or handheld, MP3 player, digital camera, or other device. You can edit, then store your files at transfer speeds of up to 480Mbps - 40 times faster than USB 1.1. It lets you transfer files from one mediacard to another, or transfer files from all four media cards simultaneously.

This great new innovation gives you the flexibility to work with virtually any type of media. It features four dedicated slots to accommodate all popular types of media including: xD Picture Card, CompactFlash® I, CompactFlash® II, SmartMediaTM,Secure Digital, Mini Secure Digital (Mini SD)**, MultiMediaCard, RSMMC**,IBM® MicrodriveTM, Memory Stick®, Memory Stick DuoTM**, Memory Stick ProTM, Memory Stick Pro DuoTM**, Memory Stick MagicGateTM*, and Memory Stick MagicGate DuoTM *, **.


The built-in 2.0 hub allows you to connect 3 additional USB 2.0 devices to your computer.


*In non-secure mode only
**Requires use of adapter supplied with media card


Advantages :
• Downloads images, music, and files up to 40 times faster than USB 1.1

• Transfers data from different media cards simultaneously

• Connects up to 3 USB 2.0 or USB 1.1 devices to your computer

• Installs and works easily with Plug-and-Play, hot swap capability

• With "Quad TT" technology that guarantees full 12 Mbps bandwidth for each port in use for devices that require full bandwidth to operate, like video devices and speakers.

• Includes groundbreaking Photo-Editing software from Ulead® (DVD PictureShowTM, Photo ExplorerTM)
Short summary description Belkin Hi-Speed USB 2.0 3-port hub & 15-in-1 Media Reader/Writer:
This short summary of the Belkin Hi-Speed USB 2.0 3-port hub & 15-in-1 Media Reader/Writer data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin Hi-Speed USB 2.0 3-port hub & 15-in-1 Media Reader/Writer, USB 2.0/1.1, Silver, Plug-and-Play & hot swap, Windows 98 SE or higher; MAC OS 10.2.8: built-in-support for USB 2.0; MAC OS 9.x and higher, PC / Mac
Long summary description Belkin Hi-Speed USB 2.0 3-port hub & 15-in-1 Media Reader/Writer:
This is an auto-generated long summary of Belkin Hi-Speed USB 2.0 3-port hub & 15-in-1 Media Reader/Writer based on the first three specs of the first five spec groups.
Belkin Hi-Speed USB 2.0 3-port hub & 15-in-1 Media Reader/Writer. Data transfer rate: 480 Mbit/s, Compatibility: PC / Mac. Colour of product: Silver. Interface: USB 2.0/1.1, Cabling technology: Plug-and-Play & hot swap, Compatible operating systems: Windows 98 SE or higher; MAC OS 10.2.8: built-in-support for USB 2.0; MAC OS 9.x and higher
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Ports quantity*
The number of ports or external interfaces to which other equipment can be connected.
3
I/O ports
An interface on a device to which you can connect another device.
3 x USB
15-in-1 Media Reader/Writer:
xD Picture Card, CompactFlash I, CompactFlash II, SmartMediaTM,Secure Digital, Mini Secure Digital (Mini SD), MultiMediaCard, RSMMC,IBM MicrodriveTM, Memory Stick, Memory Stick DuoTM, Memory Stick ProTM, Memory Stick Pro DuoTM, Memory Stick MagicGateTM*, and Memory Stick MagicGate DuoTM.
Performance
Data transfer rate*
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
480 Mbit/s
Compatibility
The other products, software and hardware this product can be used with.
PC / Mac
Design
Colour of product
The colour e.g. red, blue, green, black, white.
Silver
Other features
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0/1.1
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98 SE or higher; MAC OS 10.2.8: built-in-support for USB 2.0; MAC OS 9.x and higher
Cabling technology
Type of cable technology performance.
Plug-and-Play & hot swap
Technical features
Includes Photo-Editing software: Ulead (DVD PictureShowTM, Photo ExplorerTM)