X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hi-Speed USB 2.0 15-in-1 Media Reader & Writer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5U249EA
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0722868514597
Category :
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
card readers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:48:49
The date of the most recent change of this product data-sheet in Icecat.
Product views: 20686
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Warranty: Lifetime
Long product name Belkin Hi-Speed USB 2.0 15-in-1 Media Reader & Writer USB 2.0 card reader:
The short editorial description of Belkin Hi-Speed USB 2.0 15-in-1 Media Reader & Writer USB 2.0 card reader
Hi-Speed USB 2.0 15-in-1 Media Reader & Writer

Marketing text Belkin Hi-Speed USB 2.0 15-in-1 Media Reader & Writer USB 2.0 card reader

:
The official marketing text of Belkin Hi-Speed USB 2.0 15-in-1 Media Reader & Writer USB 2.0 card reader as supplied by the manufacturer
The Hi-Speed USB 2.0 15-in-1 Media Reader & Writer lets you drag and drop files, images, and music to your computer from your PDA or handheld, MP3 player, digital camera, or other device. You can edit, then store your files at transfer speeds of up to 480Mbps-40 times faster than USB 1.1 media readers.

Advantages:
- Easy transfer of data between slots.
- Quick and easy access to digital photos, MP3s, and other digital files.
- Doubles as a removable media storage device.
- Bus-powered-no power supply required.
- Plug-and-Play, hot swap capability.
- Drag-and-drop file transfer.
- Custom drive icon support using the included driver.
- This quality product provides compatibility with the following popular flash memory formats. CompactFlash® Type I and Type II.
Short summary description Belkin Hi-Speed USB 2.0 15-in-1 Media Reader & Writer USB 2.0 card reader:
This short summary of the Belkin Hi-Speed USB 2.0 15-in-1 Media Reader & Writer USB 2.0 card reader data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin Hi-Speed USB 2.0 15-in-1 Media Reader & Writer, USB 2.0, Windows 98SE/Me/2000/XP Mac OS 9.x + Mac OS X v10.1.2 +
Long summary description Belkin Hi-Speed USB 2.0 15-in-1 Media Reader & Writer USB 2.0 card reader:
This is an auto-generated long summary of Belkin Hi-Speed USB 2.0 15-in-1 Media Reader & Writer USB 2.0 card reader based on the first three specs of the first five spec groups.
Belkin Hi-Speed USB 2.0 15-in-1 Media Reader & Writer. Interface type: USB 2.0. Compatible operating systems: Windows 98SE/Me/2000/XP Mac OS 9.x + Mac OS X v10.1.2 +
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Interface type*
USB 2.0
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98SE/Me/2000/XP
Mac OS 9.x +
Mac OS X v10.1.2 +
Technical details
USB powered
The device can be powered via a USB connection.
Yes
Compatibility
The other products, software and hardware this product can be used with.
PC & Mac