X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hi-Speed USB 2.0 Media Reader for Memory Stick
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5U247EA
Category :
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
card readers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 09:33:55
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9544
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Warranty: Belkin Lifetime Warranty
Long product name Belkin Hi-Speed USB 2.0 Media Reader for Memory Stick card reader:
The short editorial description of Belkin Hi-Speed USB 2.0 Media Reader for Memory Stick card reader
Hi-Speed USB 2.0 Media Reader for Memory Stick

Marketing text Belkin Hi-Speed USB 2.0 Media Reader for Memory Stick card reader

:
The official marketing text of Belkin Hi-Speed USB 2.0 Media Reader for Memory Stick card reader as supplied by the manufacturer
The Belkin Hi-Speed USB 2.0 Media Reader allows you to download images, music, and files up to 40 times faster than USB 1.1. Transfer files through simple, drag-and-drop copy. Includes groundbreaking Photo-Editing software from Ulead® (DVD PictureShow™ and Photo Explorer™).

- Lets you download images, music, and files up to 40 times faster than USB 1.1.
- Works with Memory Stick (Pro,Pro Duo, Magicgate, MagicGate Duo).
- Works with your handheld computer, MP3 player, or digital video camera.
- Installs and works easily with Plug-and-Play, hot swap capability.
- Powers through your computer's USB port-requires no additional power supply.
Short summary description Belkin Hi-Speed USB 2.0 Media Reader for Memory Stick card reader:
This short summary of the Belkin Hi-Speed USB 2.0 Media Reader for Memory Stick card reader data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin Hi-Speed USB 2.0 Media Reader for Memory Stick, Ulead DVD PictureShow, Photo Explorer, Windows 98 SE, Me, 2000, XP Mac OS 9.x, Mac OS X v10.1.2
Long summary description Belkin Hi-Speed USB 2.0 Media Reader for Memory Stick card reader:
This is an auto-generated long summary of Belkin Hi-Speed USB 2.0 Media Reader for Memory Stick card reader based on the first three specs of the first five spec groups.
Belkin Hi-Speed USB 2.0 Media Reader for Memory Stick. Bundled software: Ulead DVD PictureShow, Photo Explorer. Compatible operating systems: Windows 98 SE, Me, 2000, XP Mac OS 9.x, Mac OS X v10.1.2
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
USB 2.0
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Ulead DVD PictureShow, Photo Explorer
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98 SE, Me, 2000, XP
Mac OS 9.x, Mac OS X v10.1.2
Technical details
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
USB powered
The device can be powered via a USB connection.
Yes
Compatibility
The other products, software and hardware this product can be used with.
PC, Mac
Brand
Image
Product code
Product
Stock
Price from
Belkin Hi-Speed USB 2.0 Media Reader USB 2.0 card reader
Belkin Hi-Speed USB 2.0 Media Reader USB 2.0 card reader
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
F5U246EA
 —