X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hi-Speed USB 2.0 Notebook Card
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5U222DF
Category :
An explansion board you insert into your computer so the computer can be connected to a network
interface cards/adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:47:46
The date of the most recent change of this product data-sheet in Icecat.
Product views: 16935
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name Belkin Hi-Speed USB 2.0 Notebook Card:
The short editorial description of Belkin Hi-Speed USB 2.0 Notebook Card
Hi-Speed USB 2.0 Notebook Card

Marketing text Belkin Hi-Speed USB 2.0 Notebook Card

:
The official marketing text of Belkin Hi-Speed USB 2.0 Notebook Card as supplied by the manufacturer
A quick installation provides two 480Mbps ports- simply slide the card into your CardBus Card Type II slot. The Card offers Plug-and-Play setup, and works seamlessly with Windows 98SE, 2000, Me, or XP. You can instantly connect next-generation scanners, printers, high speed storage devices, and video cameras. Linking the Card with a Belkin USB 2.0 hub lets you daisy-chain up to as many as 127 USB 1.1 and 2.0 devices to your laptop.

Advantages :
• Adds two 480Mbps, USB 2.0 ports to your notebook, quickly and easily
• Connects two USB 2.0 or 1.1 devices
• Works with any 32-bit, type II CardBus slot
• Installs with easy drop-in
• Can connect with a Belkin USB 2.0 hub
• Industry-best Belkin Lifetime Warranty.
Short summary description Belkin Hi-Speed USB 2.0 Notebook Card:
This short summary of the Belkin Hi-Speed USB 2.0 Notebook Card data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin Hi-Speed USB 2.0 Notebook Card, CardBus, -Windows 98SE, 2000, Me, XP -Mac OS 10.2.7 + -Mac OS 10.1 - 10.2.6 -Mac OS 8.6 - 9.X - USB 1.1
Long summary description Belkin Hi-Speed USB 2.0 Notebook Card:
This is an auto-generated long summary of Belkin Hi-Speed USB 2.0 Notebook Card based on the first three specs of the first five spec groups.
Belkin Hi-Speed USB 2.0 Notebook Card. Host interface: CardBus. Data transfer rate: 480 Mbit/s, Compatible operating systems: -Windows 98SE, 2000, Me, XP -Mac OS 10.2.7 + -Mac OS 10.1 - 10.2.6 -Mac OS 8.6 - 9.X - USB 1.1
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Host interface*
Interface that enables a host controller to communicate with a driver.
CardBus
Other features
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
480 Mbit/s
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
-Windows 98SE, 2000, Me, XP
-Mac OS 10.2.7 +
-Mac OS 10.1 - 10.2.6
-Mac OS 8.6 - 9.X - USB 1.1
I/O ports
An interface on a device to which you can connect another device.
2 x USB 2.0
Brand
Image
Product code
Product
Stock
Price from
Belkin Hi-Speed USB 2.0 Notebook Card
Belkin Hi-Speed USB 2.0 Notebook Card
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
F5U222UK
 —