X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Card Reader USB 8in1 f CF SM MMC MD MS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5U148EA
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0722868481035
Category :
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
card readers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:11:54
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7809
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Warranty: Belkin Lifetime Warranty and free technical support
Long product name Belkin Card Reader USB 8in1 f CF SM MMC MD MS card reader:
The short editorial description of Belkin Card Reader USB 8in1 f CF SM MMC MD MS card reader
USB 8-in-1 Media Reader/Writer

Marketing text Belkin Card Reader USB 8in1 f CF SM MMC MD MS card reader

:
The official marketing text of Belkin Card Reader USB 8in1 f CF SM MMC MD MS card reader as supplied by the manufacturer
Belkin USB 8-in-1 Media Reader/Writers enable you to drag and drop files, images, and music to your computer from your PDA or handheld, MP3 player, digital camera, or other device. You can edit, then store your files at transfer speeds of up to 12Mbps - 40 times faster than through a serial port. This 8-in-1 Media Reader/Writer features twin dedicated slots to accommodate 8 types of media: CompactFlash I, CompactFlash II, SmartMedia, Secure Digital, MultiMedia, IBM Microdrive, Memory Stick, and Memory Gate Memory Stick. This great new advance from Belkin gives you the flexibility to work with virtually any type of media.
Short summary description Belkin Card Reader USB 8in1 f CF SM MMC MD MS card reader:
This short summary of the Belkin Card Reader USB 8in1 f CF SM MMC MD MS card reader data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin Card Reader USB 8in1 f CF SM MMC MD MS, Ulead Photo-Editing Software: - Ulead Photo ExpressTM for PC users , USB, Windows 98 SE or higher Mac OS 9.0 through 9.x and OS X 10.1 and higher
Long summary description Belkin Card Reader USB 8in1 f CF SM MMC MD MS card reader:
This is an auto-generated long summary of Belkin Card Reader USB 8in1 f CF SM MMC MD MS card reader based on the first three specs of the first five spec groups.
Belkin Card Reader USB 8in1 f CF SM MMC MD MS. Write speed: 12 MB/s, Read speed: 12 MB/s. Bundled software: Ulead Photo-Editing Software: - Ulead Photo ExpressTM for PC users . Minimum system requirements: USB, Compatible operating systems: Windows 98 SE or higher Mac OS 9.0 through 9.x and OS X 10.1 and higher
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
USB
Data transmission
Write speed
The speed at which a device can write data.
12 MB/s
Read speed
The speed at which a device can read data.
12 MB/s
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Ulead Photo-Editing Software:
- Ulead Photo ExpressTM for PC users
- Ulead Photo ExplorerTM for Mac users
Ulead Panoramic Photo-Stitching Software:
- Ulead COOL 360TM for PC users
Installation Software CD
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98 SE or higher
Mac OS 9.0 through 9.x and OS X 10.1 and higher
Minimum system requirements
USB
Technical details
USB powered
The device can be powered via a USB connection.
Yes
Compatibility
The other products, software and hardware this product can be used with.
PC & Mac
Brand
Image
Product code
Product
Stock
Price from
Belkin Hi-Speed USB 2.0 Media Reader USB 2.0 card reader
Belkin Hi-Speed USB 2.0 Media Reader USB 2.0 card reader
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
F5U246EA
 —