X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 4-Port Compact Hub
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5U017EAMOB
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0722868480946
Category :
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
interface hubs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:10:20
The date of the most recent change of this product data-sheet in Icecat.
Product views: 33380
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: Lifetime
Long product name Belkin USB 4-Port Compact Hub:
The short editorial description of Belkin USB 4-Port Compact Hub
USB 4-Port Compact Hub

Marketing text Belkin USB 4-Port Compact Hub

:
The official marketing text of Belkin USB 4-Port Compact Hub as supplied by the manufacturer
Connect up to 4 USB 1.1 devices as you travel! The USB 4-port Compact Hub from Belkin lets you connect up to 4 USB 1.1 devices with easy, Plug-and-Play functionality virtually anywhere you take your laptop. With USB Connectivity, you get fast, reliable data transfers for a variety of devices. Its compact size and advanced functionality make it the ideal accessory to include inside your laptop case - an ideal solution for todays' mobile professional.

Advantages:
- Connects up to 4 USB 1.1 devices to a single USB port on your computer.
- Plug & Play installation.
- Built-in cable management system - cable folds away inside the hub.
- Compact, ultra-slim design - allows the hub to be stored in the PCMCIA slot on your laptop.
- Compliant with current USB specifications.
Short summary description Belkin USB 4-Port Compact Hub:
This short summary of the Belkin USB 4-Port Compact Hub data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin USB 4-Port Compact Hub, USB 1.1
Long summary description Belkin USB 4-Port Compact Hub:
This is an auto-generated long summary of Belkin USB 4-Port Compact Hub based on the first three specs of the first five spec groups.
Belkin USB 4-Port Compact Hub. Data transfer rate: 12 Mbit/s. Interface: USB 1.1
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Ports quantity*
The number of ports or external interfaces to which other equipment can be connected.
4
Performance
Data transfer rate*
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
12 Mbit/s
Power
USB powered
The device can be powered via a USB connection.
Yes
Other features
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 1.1