X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Router Wless Cable 125Mbps+Wless Card
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5D7231DF4/KIT2
Category : wireless routers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 01 Mar 2016 09:26:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8826
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Warranty: Limited Lifetime
Long product name Belkin Router Wless Cable 125Mbps+Wless Card:
The short editorial description of Belkin Router Wless Cable 125Mbps+Wless Card
Router Wless Cable 125Mbps+Wless Card 125Mbps

Marketing text Belkin Router Wless Cable 125Mbps+Wless Card

:
The official marketing text of Belkin Router Wless Cable 125Mbps+Wless Card as supplied by the manufacturer
The Belkin High-Speed Mode (HSM) Wireless G Router connection to your cable or DSL modem and enables your computers to share broadband Internet access. Our Router also lets your computer share music files, printers, and hard drives. You can add up to 32 computers to your wireless network with additional notebook and desktop wired and wireless network cards.

By achieving networking speeds that are faster than standard 802.11g, the High-Speed Mode (HSM) Wireless G Router provides increased "real world" networking speeds. This means you will see overall speed improvements in "mixed mode" networking environments where other 802.11g devices may be present. High-Speed Mode offers even faster speeds in pure HSM networking environments. HSM technology is interoperable with all other wireless devices.

Advantages:
Connect your cable or DSL modem to allow your computers to share broadband Internet access, music files, printers, and hard drives
35% faster than 802.11g
6-months of free built-in Parental Control/Web Content Filtering
6-months of free Pop-up, Adware, and Spyware blocker
Advanced security features including WEP and WPA
Complies with 802.11g standards, backward compatible with 802.11b products
Short summary description Belkin Router Wless Cable 125Mbps+Wless Card:
This short summary of the Belkin Router Wless Cable 125Mbps+Wless Card data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin Router Wless Cable 125Mbps+Wless Card, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3U, UPnP, Power, Microsoft Windows 95, Microsoft Windows NT 4.0, Linux, Apple MacOS 9.x, Microsoft Windows 98/ME, App, Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g
Long summary description Belkin Router Wless Cable 125Mbps+Wless Card:
This is an auto-generated long summary of Belkin Router Wless Cable 125Mbps+Wless Card based on the first three specs of the first five spec groups.
Belkin Router Wless Cable 125Mbps+Wless Card. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3U, Management protocols: UPnP. LED indicators: Power. Compatible operating systems: Microsoft Windows 95, Microsoft Windows NT 4.0, Linux, Apple MacOS 9.x, Microsoft Windows 98/ME, App, Networking features: Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g, Maximum data transfer rate: 0.125 Gbit/s
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Networking
Management protocols
UPnP
Networking standards*
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3U
Design
LED indicators
Power
Other features
Maximum data transfer rate
0.125 Gbit/s
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
125 Mbit/s
Other features
Networking features
Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 95, Microsoft Windows NT 4.0, Linux, Apple MacOS 9.x, Microsoft Windows 98/ME, Apple MacOS 8.x, Apple MacOS X 10.x, Microsoft Windows 2000 / XP
I/O ports
An interface on a device to which you can connect another device.
1 x network - Radio-Ethernet
4 x network node - Ethernet 10Base-T/100Base-TX - RJ-45
1 x network - Ethernet - RJ-45