X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K Adapter Wless PCI Inter+Access+Router
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5D7000DF/KIT
Category :
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:36:48
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8903
This statistic is based on the 64585 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62889 free Open Icecat users .
Long product name Belkin K Adapter Wless PCI Inter+Access+Router:
The short editorial description of Belkin K Adapter Wless PCI Inter+Access+Router
Belkin 54G Wireless Desktop Network Card + Access Point + Router + GRATIS Belkin Bluetooth Headset Tech Data art nr. 841981 Belkin art nr. F8V9017yy twv 60.50 Euro

Marketing text Belkin K Adapter Wless PCI Inter+Access+Router

:
The official marketing text of Belkin K Adapter Wless PCI Inter+Access+Router as supplied by the manufacturer
Belkin networking presents its latest innovation, the 802.11g Wireless Desktop Network Card. The Card works as an ideal standalone to give you instant networking capabilities. It features breakthrough 802.11g technology that makes wireless file transfers and downloads faster than ever before. 802.11g technology provides you with networking speeds nearly five times faster than the current Wi-Fi (802.11b) standard. The Card sets up on any desktop PC, with the simplicity of Plug-and-Play technology. It slides easily into the PCI expansion slot to enable a wireless connection to your network. 54g technology is the easiest wireless network to implement. The Card uses the wireless 802.11g 2.4GHz standard to offer you the widest working range-up to 1800 feet-and greater interoperability in mixed networking environments. 802.11g is backward-compatible with the 802.11b Wi-Fi networking standard, so it allows you to implement faster wireless technologies in combination with existing 802.11b Wi-Fi networks. An added Turbo Mode feature isolates your network from 802.11b wireless clients and allows your network to transmit data at the highest 802.11g data rate.
Short summary description Belkin K Adapter Wless PCI Inter+Access+Router:
This short summary of the Belkin K Adapter Wless PCI Inter+Access+Router data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin K Adapter Wless PCI Inter+Access+Router, PCI, External, IEEE 802.11b, IEEE 802.11g draft standard, 0 - 85 °C, Infrastructure and AdHoc, 120 x 125 x 20 mm
Long summary description Belkin K Adapter Wless PCI Inter+Access+Router:
This is an auto-generated long summary of Belkin K Adapter Wless PCI Inter+Access+Router based on the first three specs of the first five spec groups.
Belkin K Adapter Wless PCI Inter+Access+Router. Host interface: PCI. Data transfer rate (max): 52.7 Mbit/s. Antenna type: External. Data link protocols: IEEE 802.11b, IEEE 802.11g draft standard. Weight: 85 g
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Host interface*
Interface that enables a host controller to communicate with a driver.
PCI
Bandwidth
Data transfer rate (max)*
The maximum speed with which data can be transmitted from one device to another.
52.7 Mbit/s
Antenna
Antenna type
Type of antenna, also known an aerial, e.g. external, internal.
External
Protocols
Data link protocols
IEEE 802.11b, IEEE 802.11g draft standard
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
85 g
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 85°C
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
120 x 125 x 20 mm
Network architecture
Infrastructure and AdHoc
Form factor
The shape or design of the product.
Plug-in