X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC Anywhere
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5C400EB300W
Category :
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
power adapters & inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:38:34
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10640
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Warranty: 2 years
Long product name Belkin AC Anywhere:
The short editorial description of Belkin AC Anywhere
AC Anywhere 300W

Marketing text Belkin AC Anywhere

:
The official marketing text of Belkin AC Anywhere as supplied by the manufacturer
Running out of power is a thing of the past with the AC Anywhere. Simply plug the unit into any 12-volt DC vehicle cigarette lighter socket and the AC Anywhere converts your vehicle’s battery power to 230 volts AC (common household current). The AC Anywhere is perfect for charging batteries for your mobile phone, portable computer, electric shaver, TV/VCR, or virtually any device while travelling. The AC Anywhere inverter features a convenient On/Off switch and fuse protection along with an audible alarm that sounds if the vehicle battery voltage drops to 10.6 volts DC.

Advantages:
- Converts 12 Volts DC power to 230 Volts AC power from a cigarette lighter socket.
- Recharges portable devices.
- Power your mobile and laptop battery chargers.
- Power up laptop computers, TVs, VCRs, cameras, and other AC equipment.
- Convenient On/Off switch and overload fuse protection.
- Low battery alarm and automatic shut-off.
- Overload Protection.
- Child Safety Shutters.

Features:
- Fits all standard car cigarette lighter sockets.
- 300 Watt - for larger devices.
- Perfect for Portable Computers, Mobile Phones, CD Players, TVs/VCRs, Video Cameras, Electric Shavers, Electronic Games, Medical Equipment, Pumps and Coolers, etc.
- Power/Status Indicator Light.
Short summary description Belkin AC Anywhere:
This short summary of the Belkin AC Anywhere data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin AC Anywhere, Black
Long summary description Belkin AC Anywhere:
This is an auto-generated long summary of Belkin AC Anywhere based on the first three specs of the first five spec groups.
Belkin AC Anywhere. Output voltage: 230 V, Capacity: 300 W. Colour of product: Black
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Power
Input voltage*
The voltage (V) which is required to power the product.
12
Output voltage
230 V
Capacity
300 W
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
LED indicators
Yes