X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DB25 Null Modem Adapter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F4A602EA
Category :
Small device which is connected to a cable to change from male to female connections or vice-versa.
cable interface/gender adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:08:24
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8780
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Belkin DB25 Null Modem Adapter:
The short editorial description of Belkin DB25 Null Modem Adapter
DB25 Null Modem Adapter: “cross-wired”

Marketing text Belkin DB25 Null Modem Adapter

:
The official marketing text of Belkin DB25 Null Modem Adapter as supplied by the manufacturer
The DB25 Null Modem Adapter converts any straight-through wired cable with DB25 connectors into a null modem “cross-wired” configuration, suitable for many serial PC to PC, and PC to printer, applications.

Advantages :
• Gold plated copper connectors for a clean, clear, error-free transmission.
• State-of-the-art wiring design ensures 100% compatibility with all devices 100% of the time.
• Converts any straight-through wired cable with DB25 connectors into a null modem cross-wired configuration.
• Belkin certifies that this adapter will be free of defects in design, assembly, material and workmanship for a lifetime, or we’ll replace it for free.

Features
• PVC premold encapsulates individual conductors to ensure electrical isolation and relieve stress.
• 28 AWG stranded tinned copper conductors for excellent signal transmission.
• This adapter is fully tested and certified by Belkin to meet or exceed applicable industry standards.
Short summary description Belkin DB25 Null Modem Adapter:
This short summary of the Belkin DB25 Null Modem Adapter data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin DB25 Null Modem Adapter, DB25M / DB25F
Long summary description Belkin DB25 Null Modem Adapter:
This is an auto-generated long summary of Belkin DB25 Null Modem Adapter based on the first three specs of the first five spec groups.
Belkin DB25 Null Modem Adapter. Connector(s): DB25M / DB25F
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Connector(s)
DB25M / DB25F