location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin F3Y006CP1.5M HDMI cable 1.5 m HDMI Type A (Standard) HDMI Type C (Mini) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F3Y006CP1.5M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3Y006CP1.5M
Category: HDMI Cables Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2019 09:31:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Belkin F3Y006CP1.5M HDMI cable 1.5 m HDMI Type A (Standard) HDMI Type C (Mini) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.5 m
  • - HDMI Type A (Standard)
  • - HDMI Type C (Mini)
  • - Black
Long product name Belkin F3Y006CP1.5M HDMI cable 1.5 m HDMI Type A (Standard) HDMI Type C (Mini) Black :
The long product name of Belkin F3Y006CP1.5M HDMI cable 1.5 m HDMI Type A (Standard) HDMI Type C (Mini) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Video / audio adaptor HDMI - 19 pin HDMI (M) - 19 pin mini HDMI (M), 1.5 m
More>>>
Short summary description Belkin F3Y006CP1.5M HDMI cable 1.5 m HDMI Type A (Standard) HDMI Type C (Mini) Black:
This short summary of the Belkin F3Y006CP1.5M HDMI cable 1.5 m HDMI Type A (Standard) HDMI Type C (Mini) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin F3Y006CP1.5M, 1.5 m, HDMI Type A (Standard), HDMI Type C (Mini), Black

Long summary description Belkin F3Y006CP1.5M HDMI cable 1.5 m HDMI Type A (Standard) HDMI Type C (Mini) Black:
This is an auto-generated long summary of Belkin F3Y006CP1.5M HDMI cable 1.5 m HDMI Type A (Standard) HDMI Type C (Mini) Black based on the first three specs of the first five spec groups.

Belkin F3Y006CP1.5M. Cable length: 1.5 m, Connector 1: HDMI Type A (Standard), Connector 2: HDMI Type C (Mini), Product colour: Black

Country Distributor
United Kingdom 1 distributor(s)