X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAT 5 PATCH CABLE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3X126B01M-KIT10
Category :
Any type of network has its own type of cables. Today\'s standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
networking cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Aug 2011 11:56:02
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11537
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: • Lifetime Warranty
Long product name Belkin CAT 5 PATCH CABLE:
The short editorial description of Belkin CAT 5 PATCH CABLE
CAT 5 PATCH CABLE CROSSOVER 1M 10PIECES IN (NMS)

Marketing text Belkin CAT 5 PATCH CABLE

:
The official marketing text of Belkin CAT 5 PATCH CABLE as supplied by the manufacturer
What is a Category 5e crossover patch cable? Think of it as the footpath that connects certain houses together on your block. Actually, it's a cable that directly links one computer to another on a Local Area Network (LAN).
The RJ45 CAT 5e UTP crossover cable with molded strain relief is designed to connect Hub-to-Hub, PC-to-PC or Mac to Mac. Features RJ45 male-to-male connectors and a molded strain relief.
• Perfect in conjunction with 10 and 100 Base-T networks.
• 50 micron gold plated connectors to ensure a clean and clear transmission.
• Molded strain relief provides extra security around connector.
• Exceeds the performance requirement of Category 5e.
• Without Retail Packaging.
• Colour: YELLOW.
Short summary description Belkin CAT 5 PATCH CABLE:
This short summary of the Belkin CAT 5 PATCH CABLE data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin CAT 5 PATCH CABLE, RJ45 male-to-male (connect Hub-to-Hub, PC-to-PC or Mac to Mac.), Yellow
Long summary description Belkin CAT 5 PATCH CABLE:
This is an auto-generated long summary of Belkin CAT 5 PATCH CABLE based on the first three specs of the first five spec groups.
Belkin CAT 5 PATCH CABLE. Cable length: 1 m, Colour of product: Yellow. Connector(s): RJ45 male-to-male (connect Hub-to-Hub, PC-to-PC or Mac to Mac.)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Cable length*
How long the cable is.
1 m
Colour of product*
The colour e.g. red, blue, green, black, white.
Yellow
Other features
Connector(s)
RJ45 male-to-male (connect Hub-to-Hub, PC-to-PC or Mac to Mac.)
Brand
Image
Product code
Product
Stock
Price from
Belkin F3X126B01M networking cable
Belkin F3X126B01M networking cable
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
F3X126B01M
USD 0.66
(excl. VAT)
USD 0.80(incl. VAT)
Belkin K Patch Cable Cross Wired 1m 10pcs
Belkin K Patch Cable Cross Wired 1m 10pcs
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
F3X126B01M/KIT
 — 
Belcable

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63293 channel partners already
Belcable K Patch Cable Cross Wired 1m 10pcs
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
F3X126B01M?KIT
 —