location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin USB Extension Cable, 6 ft. USB cable 1.8 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Extension Cable, 6 ft.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3U134-06
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0722868138533 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58641
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:21:05
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Belkin USB Extension Cable, 6 ft. USB cable 1.8 m :
The long product name of Belkin USB Extension Cable, 6 ft. USB cable 1.8 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Extension Cable, 6 ft.
More>>>
Short summary description Belkin USB Extension Cable, 6 ft. USB cable 1.8 m:
This short summary of the Belkin USB Extension Cable, 6 ft. USB cable 1.8 m data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin USB Extension Cable, 6 ft., 1.8 m, 0.48 Gbit/s

Long summary description Belkin USB Extension Cable, 6 ft. USB cable 1.8 m:
This is an auto-generated long summary of Belkin USB Extension Cable, 6 ft. USB cable 1.8 m based on the first three specs of the first five spec groups.

Belkin USB Extension Cable, 6 ft.. Cable length: 1.8 m. Maximum data transfer rate: 0.48 Gbit/s

Brand Image Product code Product Stock Price from
Belkin

Belkin Pro Series USB 2.0 A/B Device Cable USB cable 5 m
(show image)
F3U133X16 Pro Series USB 2.0 A/B Device Cable 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Hi-Speed USB 2.0 Cable, 10 ft. USB cable 3 m
(show image)
F3U133-10 Hi-Speed USB 2.0 Cable, 10 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin USB A/B USB cable USB 2.0 1.8 m USB B Black
(show image)
F3U133-06 USB A/B 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Gold Series Hi-Speed USB 2.0 Device Cable - 3m USB cable Black
(show image)
F3U133-10-GLD Gold Series Hi-Speed USB 2.0 Device Cable - 3m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Gold Series USB 2.0 Device Cable - 1.8m USB cable Black
(show image)
F3U133-06-GLD Gold Series USB 2.0 Device Cable - 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Cable USB A>B 4.8m ext Ret USB cable 4.88 m
(show image)
F3U133-16 Cable USB A>B 4.8m ext Ret 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)