X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Series Hi-Speed USB 2.0 Device Cable
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3U133EA50CM
Category :
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:09:21
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8932
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Warranty: Belkin full lifetime warranty
Long product name Belkin Pro Series Hi-Speed USB 2.0 Device Cable:
The short editorial description of Belkin Pro Series Hi-Speed USB 2.0 Device Cable
Pro Series Hi-Speed USB 2.0 Device Cable, 0.5m

Marketing text Belkin Pro Series Hi-Speed USB 2.0 Device Cable

:
The official marketing text of Belkin Pro Series Hi-Speed USB 2.0 Device Cable as supplied by the manufacturer
Lets you interface a USB device to a USB hub, PC or Mac®. Features high performance 20-gauge power wires that allow you to maximize the full potential of USB.

Advantages:
- Fast 480 Mbps transmission speed
- High performance 20-gauge power wires.
- USB logo guarantees that cables are 100% compliant with current USB specifications.

Features:
- HotPluggable.
- Fully compatible with the PC.
- Molded strain relief and PVC overmolding to ensure a lifetime of error-free data transmissions.
- Supports up to 127 devices on a daisy-chain configuration.
- Impedance matched twisted pair construction to minimize cross talk, ensuring high-speed, error-free transmission.
- Aluminum undermold shield helps meet FCC requirements on EMI/RFI interference.
- Foil and braid shield complies with fully rated cable specifications reducing EMI/RFI interference.
- Gold plated copper contacts provide maximum conductivity and minimizes data loss.
Short summary description Belkin Pro Series Hi-Speed USB 2.0 Device Cable:
This short summary of the Belkin Pro Series Hi-Speed USB 2.0 Device Cable data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin Pro Series Hi-Speed USB 2.0 Device Cable, Black
Long summary description Belkin Pro Series Hi-Speed USB 2.0 Device Cable:
This is an auto-generated long summary of Belkin Pro Series Hi-Speed USB 2.0 Device Cable based on the first three specs of the first five spec groups.
Belkin Pro Series Hi-Speed USB 2.0 Device Cable. Cable length: 0.5 m, Colour of product: Black
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Cable length*
How long the cable is.
0.5 m
Colour of product*
The colour e.g. red, blue, green, black, white.
Black
Other features
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes