X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cable ext Firewire 6pin>6pin 4.5m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3N400-14-ICE
Category :
Cables used to connect computers to power supplies and other devices such as printers.
computer cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:41:35
The date of the most recent change of this product data-sheet in Icecat.
Product views: 16186
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Short summary description Belkin Cable ext Firewire 6pin>6pin 4.5m:
This short summary of the Belkin Cable ext Firewire 6pin>6pin 4.5m data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin Cable ext Firewire 6pin>6pin 4.5m
Long summary description Belkin Cable ext Firewire 6pin>6pin 4.5m:
This is an auto-generated long summary of Belkin Cable ext Firewire 6pin>6pin 4.5m based on the first three specs of the first five spec groups.
Belkin Cable ext Firewire 6pin>6pin 4.5m
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
IEEE 1394
Connector of PC
1 x 6-Pin Male
Ports & interfaces
Connector of PDA
1 x 6-Pin Male
Technical details
Cable length
How long the cable is.
4.5 m