X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High Speed Internet Modem Cable
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3L900EA25ICE-S
Category :
Any type of network has its own type of cables. Today\'s standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
networking cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Apr 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:46:50
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6967
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-04-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
Long product name Belkin High Speed Internet Modem Cable:
The short editorial description of Belkin High Speed Internet Modem Cable
High Speed Internet Modem Cable, 7.5m

Marketing text Belkin High Speed Internet Modem Cable

:
The official marketing text of Belkin High Speed Internet Modem Cable as supplied by the manufacturer
Faster than a speeding bullet; more durable than a normal phone cable; able to get you a faster Internet connection; it’s the Belkin High Speed Internet Modem cable. That’s right our high-speed modem cable passes 100Mbits of information per second, giving you the fastest possible Internet connection.
The Belkin High Speed Internet Modem cable attaches your modem or home phone to your telephone wall jack and transmits 10 times faster than any normal telephone cable for a clean, and clear transmission.

Advantages:
- Up to 10 times faster than a regular phone cable to get the most out of your modem.
- 24K gold plated RJ11 contacts provide maximum conductivity to keep data from getting lost.
- Category 5 structured cable transmits data up to 100 Mbites/sec.
- Signal Exact Twist® technology keeps data loss to a minimum.

Features:
- Supports analog or digital (DSL./ISDN) applications.
- This cable will be free of defects in design, assembly, material and workmanship for a lifetime. Guaranteed!
- Double shielding (foil and braid) reduces EMI/RFI interference, allowing error-free data transfer at high seeds.
- Snagless molded strain relief provides added strength with flexibility even under extreme conditions.
- Compatible with all modem speeds.
Short summary description Belkin High Speed Internet Modem Cable:
This short summary of the Belkin High Speed Internet Modem Cable data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin High Speed Internet Modem Cable, 2 x RJ11
Long summary description Belkin High Speed Internet Modem Cable:
This is an auto-generated long summary of Belkin High Speed Internet Modem Cable based on the first three specs of the first five spec groups.
Belkin High Speed Internet Modem Cable. Cable length: 7.5 m. Connector(s): 2 x RJ11
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Cable length*
How long the cable is.
7.5 m
Other features
Connector(s)
2 x RJ11