Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Belkin 50 Ohm Coaxial Cable 3m Black coaxial cable

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50 Ohm Coaxial Cable
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3K101N10-E
Category
Coaxial cable, also known as a coax, is a type of cable that has an inner conductor surrounded by a tubular insulating layer, surrounded by a tubular conducting shield. Many coaxial cables also have an insulating outer sheath or jacket. Various uses including home video equipment and ethernets.
coaxial cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14833
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 12 Oct 2017 16:08:48
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Full lifetime warranty
Long product name Belkin 50 Ohm Coaxial Cable 3m Black coaxial cable :
The short editorial description of Belkin 50 Ohm Coaxial Cable 3m Black coaxial cable

50 Ohm Coaxial Cable - 10 feet
More>>>
Short summary description Belkin 50 Ohm Coaxial Cable 3m Black coaxial cable:
This short summary of the Belkin 50 Ohm Coaxial Cable 3m Black coaxial cable data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin 50 Ohm Coaxial Cable, 3 m, Black, 2 male BNC
Long summary description Belkin 50 Ohm Coaxial Cable 3m Black coaxial cable :

Belkin 50 Ohm Coaxial Cable. Cable length: 3 m, Colour of product: Black. Connector(s): 2 male BNC

This is an auto-generated long summary of Belkin 50 Ohm Coaxial Cable 3m Black coaxial cable based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Belkin

Belkin 50 Ohm Coaxial Cable - 7.6 Metre 7.6m Black coaxial cable
(show image)
F3K101N25-E 50 Ohm Coaxial Cable - 7.6 Metre  — 
Belkin

Belkin 50 Ohm Coaxial Cable - 1.8m 1.8m Black coaxial cable
(show image)
F3K101N06-E 50 Ohm Coaxial Cable - 1.8m  — 
Belkin

Belkin 50 Ohm Coaxial Cable - 15.2m 15.2m Black coaxial cable
(show image)
F3K101N50-E 50 Ohm Coaxial Cable - 15.2m  —