X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Series High Integrity VGA/SVGA Monitor Extension Cable >F 15m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3H981B15M
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0722868245088
Category :
Cables used to connect computers to power supplies and other devices such as printers.
computer cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:25:25
The date of the most recent change of this product data-sheet in Icecat.
Product views: 65123
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Warranty: Full Belkin Lifetime Warranty
Long product name Belkin Pro Series High Integrity VGA/SVGA Monitor Extension Cable >F 15m:
The short editorial description of Belkin Pro Series High Integrity VGA/SVGA Monitor Extension Cable >F 15m
Pro Series High Integrity VGA/SVGA Monitor Extension Cable>F15m

Marketing text Belkin Pro Series High Integrity VGA/SVGA Monitor Extension Cable >F 15m

:
The official marketing text of Belkin Pro Series High Integrity VGA/SVGA Monitor Extension Cable >F 15m as supplied by the manufacturer
Have you just upgraded to a larger monitor, and noticed ghosting images and slow data transmission? The Belkin Pro Series High Integrity Monitor Extension Cable will make the flow of data faster, and the resolution of your images crystal clear.
The Pro Series High Integrity VGA/SVGA Monitor Extension Cable extends the length of your high-resolution multimedia monitor cable with a HDDB15 connector to your PC. Perfect for monitors with short cables.

Advantages
• Constructed of 3 coaxial and 5 twisted pair cable to minimize cross talk, noise and other interference.
• 3 coax conductors for the RGB signal, which maximizes color and imaging.
• Designed to support high-resolution imaging and high speed.
• Fully compatible with the PC.
• Aluminum undermold shield helps meet FCC requirements on EMI/RFI interference.
• Double shielding to ensure compliance with FCC requirements.
• Gold plated copper contacts provide maximum conductivity with no data loss.
• Molded strain relief and PVC overmolding ensures a lifetime of error-free data transmission
Short summary description Belkin Pro Series High Integrity VGA/SVGA Monitor Extension Cable >F 15m:
This short summary of the Belkin Pro Series High Integrity VGA/SVGA Monitor Extension Cable >F 15m data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin Pro Series High Integrity VGA/SVGA Monitor Extension Cable >F 15m
Long summary description Belkin Pro Series High Integrity VGA/SVGA Monitor Extension Cable >F 15m:
This is an auto-generated long summary of Belkin Pro Series High Integrity VGA/SVGA Monitor Extension Cable >F 15m based on the first three specs of the first five spec groups.
Belkin Pro Series High Integrity VGA/SVGA Monitor Extension Cable >F 15m
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
Material
The material from which a thing is or can be made e.g. wood, plastic.
Aluminium
Technical details
Cable length
How long the cable is.
15 m