location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin IDE HARDDISK DRIVE KABEL

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IDE HARDDISK DRIVE KABEL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3G523EA19INCH
Category:
Very thin type of cable.
Ribbon Cables Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13146
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Belkin IDE HARDDISK DRIVE KABEL
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.483 m
  • - 2 x 40 PIN IDC - female / 1 x 40 PIN IDC - female (Other Side)
  • - White
Warranty: The Belkin Lifetime Warranty.
Long product name Belkin IDE HARDDISK DRIVE KABEL :
The long product name of Belkin IDE HARDDISK DRIVE KABEL. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Internal IDE Dual Hard Drive Ribbon Cable - 19 inches
More>>>
Short summary description Belkin IDE HARDDISK DRIVE KABEL:
This short summary of the Belkin IDE HARDDISK DRIVE KABEL data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin IDE HARDDISK DRIVE KABEL, 2 x 40 PIN IDC - female / 1 x 40 PIN IDC - female (Other Side), IDE / EIDE cable, White, 0.483 m

Long summary description Belkin IDE HARDDISK DRIVE KABEL:
This is an auto-generated long summary of Belkin IDE HARDDISK DRIVE KABEL based on the first three specs of the first five spec groups.

Belkin IDE HARDDISK DRIVE KABEL. Connector(s): 2 x 40 PIN IDC - female / 1 x 40 PIN IDC - female (Other Side), Cable type: IDE / EIDE cable, Product colour: White. Cable length: 0.483 m

Brand Image Product code Product Stock Price from
Belkin

Belkin IDE HARDDISK DRIVE KABEL
(show image)
F3G523EA36INCH IDE HARDDISK DRIVE KABEL 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin IDE Dual Hard Drive Cable 3-40 Socket Connectors 48cm Retail NL-FR P
(show image)
F3G523N-19INCH IDE Dual Hard Drive Cable 3-40 Socket Connectors 48cm Retail NL-FR P 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Internal IDE Dual Hard Drive Ribbon Cable
(show image)
F3G523A36INCH Internal IDE Dual Hard Drive Ribbon Cable 0.00
(excl. VAT)
0 (incl. VAT)