X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIRECTE KABELVERBINDING/FILEFRANSFERKABEL W95/98/2000 DB25 3M
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3D508EA10
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0722868480939
Category :
Any type of network has its own type of cables. Today\'s standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
networking cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:08:51
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8514
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: The Belkin Lifetime Warranty.
Long product name Belkin DIRECTE KABELVERBINDING/FILEFRANSFERKABEL W95/98/2000 DB25 3M:
The short editorial description of Belkin DIRECTE KABELVERBINDING/FILEFRANSFERKABEL W95/98/2000 DB25 3M
Pro Series Direct Cable Connection for Windows® 95, 98 and 2000 10-feet

Marketing text Belkin DIRECTE KABELVERBINDING/FILEFRANSFERKABEL W95/98/2000 DB25 3M

:
The official marketing text of Belkin DIRECTE KABELVERBINDING/FILEFRANSFERKABEL W95/98/2000 DB25 3M as supplied by the manufacturer
Tired of the makeshift home-office and swapping diskettes to pass information. With the Belkin Direct Cable Connection, you can instantly share files, folders, printers, Zip drives or you can link two PCs for head-to-head gameplay. Belkin makes life easy.
Connect two computers with DB25 female parallel ports to share information (e-mail and files) and devices (such as printers and Zip drives). Can be used to transfer information and synchronize files from a laptop to a desktop PC or to link two PCs for head-to-head game play. Perfect for gaming!
-Fastest data transfer for maximum performance.
-State-of-the-art wiring design ensures 100% compatibility with all devices 100% of the time.
-Gold plated copper connectors for a clean, clear, error-free transmission.
-The Belkin Lifetime Warranty.
-Flextec™ cable jacket is very durable and extremely flexible for use in tight areas.
-Oversized ergonomic thumbscrews make installation a breeze.
-Ground indents provide excellent conductivity and retention with mating conductors.
-PVC premold encapsulates individual conductors to ensure electrical isolation and relieve stress.
-Aluminum undermold shield helps to meet FCC requirements on EMI/RFI interference.
-28 AWG stranded tinned copper conductors for excellent signal transmission.
- Uses only WIndows ® 95, 98 and 2000 preinstalled drivers to make the direct connection.
-This cable has crossed null-modem wiring design.
Short summary description Belkin DIRECTE KABELVERBINDING/FILEFRANSFERKABEL W95/98/2000 DB25 3M:
This short summary of the Belkin DIRECTE KABELVERBINDING/FILEFRANSFERKABEL W95/98/2000 DB25 3M data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin DIRECTE KABELVERBINDING/FILEFRANSFERKABEL W95/98/2000 DB25 3M, Black, 1 x 25 pin D-Sub (DB-25) - male / 1 x 25 pin D-Sub (DB-25) - male
Long summary description Belkin DIRECTE KABELVERBINDING/FILEFRANSFERKABEL W95/98/2000 DB25 3M:
This is an auto-generated long summary of Belkin DIRECTE KABELVERBINDING/FILEFRANSFERKABEL W95/98/2000 DB25 3M based on the first three specs of the first five spec groups.
Belkin DIRECTE KABELVERBINDING/FILEFRANSFERKABEL W95/98/2000 DB25 3M. Cable length: 3 m, Colour of product: Black. Weight: 245 g. Connector(s): 1 x 25 pin D-Sub (DB-25) - male / 1 x 25 pin D-Sub (DB-25) - male
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Cable length*
How long the cable is.
3 m
Colour of product*
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
245 g
Other features
Connector(s)
1 x 25 pin D-Sub (DB-25) - male / 1 x 25 pin D-Sub (DB-25) - male
Brand
Image
Product code
Product
Stock
Price from
Belkin Pro Series Direct Cable Connection for Windows 95, 98 and 2000 3 m(10 ft)
Belkin Pro Series Direct Cable Connection for Windows 95, 98 and 2000 3 m(10 ft)
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
F3D508N10
 —