X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cable DB25 M>M Gold DirectConnection 3m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3D508-10-GLD
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0722868125809
Category :
Cables used to connect computers to power supplies and other devices such as printers.
computer cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:54:20
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10610
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Belkin Cable DB25 M>M Gold DirectConnection 3m:
The short editorial description of Belkin Cable DB25 M>M Gold DirectConnection 3m
Gold Series Direct Cable Connection for Windows® 95, 98, 2000 and ME - 3m (10ft)

Marketing text Belkin Cable DB25 M>M Gold DirectConnection 3m

:
The official marketing text of Belkin Cable DB25 M>M Gold DirectConnection 3m as supplied by the manufacturer
Connect two computers with DB25 female parallel ports to share information (e-mail and files) and devices (such as printers and Zip drives). Can be used to transfer information and synchronize files from a laptop to a desktop PC or to link two PCs for head-to-head game play. Perfect for gaming!

Advantages :

• This cable has crossed “null-modem” wiring design.

• Uses only Windows® 95, 98, ME and 2000 preinstalled drivers to make the direct connection.

• 24K gold plated corrosion-proof connectors for maximum conductivity.

• Tactilite™ molded strain relief provides a 360-degree turning radius for true protection against damage to the conductors.

Short summary description Belkin Cable DB25 M>M Gold DirectConnection 3m:
This short summary of the Belkin Cable DB25 M>M Gold DirectConnection 3m data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin Cable DB25 M>M Gold DirectConnection 3m
Long summary description Belkin Cable DB25 M>M Gold DirectConnection 3m:
This is an auto-generated long summary of Belkin Cable DB25 M>M Gold DirectConnection 3m based on the first three specs of the first five spec groups.
Belkin Cable DB25 M>M Gold DirectConnection 3m
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs