X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Serial DB25-Cable, 10.7m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3D111N35
Category :
Cables to connect printers to computers and other devices.
printer cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:10:17
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7060
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Short summary description Belkin Serial DB25-Cable, 10.7m:
This short summary of the Belkin Serial DB25-Cable, 10.7m data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin Serial DB25-Cable, 10.7m, Black
Long summary description Belkin Serial DB25-Cable, 10.7m:
This is an auto-generated long summary of Belkin Serial DB25-Cable, 10.7m based on the first three specs of the first five spec groups.
Belkin Serial DB25-Cable, 10.7m. Colour of product: Black
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Colour
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Technical details
Connector(s)
DB25
Cable type
Type of cable e.g. electicity cable, optical cable.
Serial
Cable length
How long the cable is.
10.7 m
Brand
Image
Product code
Product
Stock
Price from
Belkin Serial male/male DB25 printer cable
Belkin Serial male/male DB25 printer cable
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
F3D111N10
 —