X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cable AC Power Extension Moulded 1.8m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3A102N06
Category :
Cables used to connect computers to power supplies and other devices such as printers.
computer cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:51:47
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7662
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Short summary description Belkin Cable AC Power Extension Moulded 1.8m:
This short summary of the Belkin Cable AC Power Extension Moulded 1.8m data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin Cable AC Power Extension Moulded 1.8m
Long summary description Belkin Cable AC Power Extension Moulded 1.8m:
This is an auto-generated long summary of Belkin Cable AC Power Extension Moulded 1.8m based on the first three specs of the first five spec groups.
Belkin Cable AC Power Extension Moulded 1.8m
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Connector of PDA
1 x AC Power Female
Connector of PC
1 x AC Power Male
Technical details
Cable length
How long the cable is.
1.8 m